The Motorized Translation Stages GCD-30 series are implemented in the design with rod linear guides which in comparison with guide type of GCD-20 and 40 series, have high load capacity and suitable for long travel length and heavy loads.
| Daheng New Epoch Technology, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | GCD-302 |
| Product Name | Long Range Motorized Translation Stages |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 15.75 to 98.43 inch (400 to 2500 mm) |
| Rated Speed | 0.3937 to 3.94 in/sec (0.6000 to 6 m/min) |