GCM-T13M series stages are precision translation stages of Daheng Optics, these 13 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load capacity, and low angular deviation.The stages are divided into two categories: one-dimensional and two-dimensional; one-dimensional thickness is 20mm, two-dimensional thickness is 33mm. The platform size is 45x45mm.
| Daheng New Epoch Technology, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | GCM-T13M2L |
| Product Name | Translation Stage |
| Axis Configuration | X-Y Axes |
| Stroke or X-Axis Travel | -0.2559 to 0.2559 inch (-6.5 to 6.5 mm) |
| Y-Axis Travel | -0.2559 to 0.2559 inch (-6.5 to 6.5 mm) |