Daheng New Epoch Technology, Inc. Datasheets for Z-Axis Stages
Z-axis stages are lift stages that move up and down on the vertical axis with a high degree of resolution. They are used in all kinds of applications where high-accuracy vertical positioning is required.
Z-Axis Stages: Learn more
| Product Name | Notes |
|---|---|
| GCM-02 Coarse-Fine Adjustment Post Holders provide both coarse and fine height adjustments for the GCM-0301 posts. By loosening screw A; the post can rotate 360o and its height can be... | |
| GCM-V series products are new precise side-driven vertical stage launched by Daheng Optics. They are made of aluminum alloy. The type of guide is crossed-roller bearing, which improves the accuracy... | |
| Lab Jacks provide stable smooth height adjustment and high load capacity. Operation is very simple. The reliability of these jacks make them ideal for setting the height of various optical... | |
| The height of the posts can be adjusted convenient, quickly and accurately. One complete turn produces 12mm height change. The post can be reliably locked in place by a thumbscrew. | |
| This series of products are provided by Daheng Optics for vertical translation stages moving along the center of the table. The material is aluminum alloy. The guide form is crossed-roller... |