Daheng New Epoch Technology, Inc. Translation Stage GCM-T25M2C

Description
GCM-T25M series stages are precision translation stages of Daheng Optics, these 25 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load capacity, and low angular deviation.The stages are divided into two categories: one-dimensional and two-dimensional; one-dimensional thickness is 20mm, two-dimensional thickness is 33mm. The platform size is 65x65mm.
Description
GCM-T25M series stages are precision translation stages of Daheng Optics, these 25 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load capacity, and low angular deviation.The stages are divided into two categories: one-dimensional and two-dimensional; one-dimensional thickness is 20mm, two-dimensional thickness is 33mm. The platform size is 65x65mm.

Suppliers

Company
Product
Description
Supplier Links
Translation Stage - GCM-T25M2C - Daheng New Epoch Technology, Inc.
Beijing, China
Translation Stage
GCM-T25M2C
Translation Stage GCM-T25M2C
GCM-T25M series stages are precision translation stages of Daheng Optics, these 25 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load capacity, and low angular deviation.The stages are divided into two categories: one-dimensional and two-dimensional; one-dimensional thickness is 20mm, two-dimensional thickness is 33mm. The platform size is 65x65mm.

GCM-T25M series stages are precision translation stages of Daheng Optics, these 25 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load capacity, and low angular deviation.The stages are divided into two categories: one-dimensional and two-dimensional; one-dimensional thickness is 20mm, two-dimensional thickness is 33mm. The platform size is 65x65mm.

Supplier's Site

Technical Specifications

  Daheng New Epoch Technology, Inc.
Product Category Linear Slides and Linear Stages
Product Number GCM-T25M2C
Product Name Translation Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel -0.4921 to 0.4921 inch (-12.5 to 12.5 mm)
Y-Axis Travel -0.4921 to 0.4921 inch (-12.5 to 12.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Axis Stages - KS Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
Features Cleanroom Rated
View Details
STAINLESS STEEL 38MM SLIDE 12
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12 inch (305 mm)
View Details
VULCANO2 Stacked Platform - VULCANO2 XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details