Daheng New Epoch Technology, Inc. Datasheets for Laser Mirrors
Laser mirrors are designed for high reflectance and durability at individual laser wavelength ranges.
Laser Mirrors: Learn more
| Product Name | Notes |
|---|---|
| Broadband Dielectric Partial | |
| For High Power Argon-Ion Lasers | |
| ND:YAG Laser Line UV Dielectric HR | |
| Protected silver coating offers a higher surface reflectivity than the enhanced aluminum coating. It provides an average reflection of approximately 95% in the visible wavelength range. This coating is a... | |
| These are precision flat mirrors with a metallic gold coating. The gold layer is protected both underneath and above with dielectric layers which ensures good adhesion to the substrate and... | |
| These laser line mirrors are designed for high reflectance with high laser damage threshold at specific laser wavelengths, suitable for laser cavities or other laser grade substrates using physical vapor... | |
| These mirrors provide high reflectance over a broad bandwidth, and are ideal for tunable laser and white light applications. They are intended for use at 45 incidence. Normal incidence is... | |
| These Nd:YAG/YLF laser mirrors are designed for high reflectance at the appropriate dual wavelengths. They are intended for use at either 45°or normal incidence. We also offer dual wavelength mirrors... | |
| UV Dielectric |