Daheng New Epoch Technology, Inc. Datasheets for Optical Windows
Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more
| Product Name | Notes |
|---|---|
| Calcium Fluoride is extremely transparent over a wide spectrum from deep UV(135nm) to far IR(9.4um), which makes it ideal for windows in very short wavelength excimer lasers. The crystal has... | |
| Fused silica is an ideal material for UV application and is transparent from 220nm to 4.0um. it is characterized by excellent chemical and radiation resistance, low coefficient of thermal expansion,... | |
| Sapphire is transparent from 170nm to 5.3um. possessing high strength, hardness and chemical stability, it is excellent material for severs environments. Being five times stronger than glass and heat resistant... |