Daheng New Epoch Technology, Inc. Precision Fiber Alignment Mount GCM-21

Description
This mount features precision fine turning for optical fiber alignment.
Description
This mount features precision fine turning for optical fiber alignment.

Suppliers

Company
Product
Description
Supplier Links
Precision Fiber Alignment Mount - GCM-21 - Daheng New Epoch Technology, Inc.
Beijing, China
Precision Fiber Alignment Mount
GCM-21
Precision Fiber Alignment Mount GCM-21
This mount features precision fine turning for optical fiber alignment.

This mount features precision fine turning for optical fiber alignment.

Supplier's Site

Technical Specifications

  Daheng New Epoch Technology, Inc.
Product Category Linear Slides and Linear Stages
Product Number GCM-21
Product Name Precision Fiber Alignment Mount
Axis Configuration X-Y Axes
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35S+406L - THK America, Inc.
Specs
Stroke or X-Axis Travel 12.01 inch (305 mm)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Ball Slide Positioning Stage - 3206P-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
CHARON2HD stacked platforms - CHARON2HD XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details