Daheng New Epoch Technology, Inc. Datasheets for Diode Lasers
Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes.
Diode Lasers: Learn more
| Product Name | Notes |
|---|---|
| GCSLD-405-120m-TO38S -pd 405nm 120mW Laser Diodes | |
| MM TO18 | |
| MM TO3 | |
| MM TO5 | |
| SM TO18 DFB | |
| SM TO18 FP | |
| SM TO18 | |
| SM TO38 | |
| SM TO5 | |
| TO18 | |
| TO18M | |
| TO18S | |
| TO3M |