Daheng New Epoch Technology, Inc. Datasheets for Lasers

Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more

Product Name Notes
GCSLD-405-120m-TO38S -pd 405nm 120mW Laser Diodes
MM TO18
MM TO3
MM TO5
Sagittar-H series of lasers are one kind of high-power and high repetition frequency solid-state picosecond laser, which is geared to the needs of a range of products in the field...
SM TO18 DFB
SM TO18 FP
SM TO18
SM TO38
SM TO5
Small, high beam quality, reliability of low repetition rate and high-power pulse solid- state picosecond lasers are becoming popular in remote high-precision satellite ranging system field. The kHz picosecond laser...
TO18
TO18M
TO18S
TO3M