Magnetics Datasheets for Magnetic Cores
Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements.
Magnetic Cores: Learn more
| Product Name | Notes |
|---|---|
| 48 Alloy For Special Transformers & Transducers 48 Alloy, a 50% nickel-iron alloy, has a round B-H loop and exhibits lower saturation flux density, squareness, coercive force, and core gain... | |
| Kool Mµ® Cores Affordable FeSiAl Material for Low Losses at Elevated Frequencies Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use... | |
| Kool Mµ® MAX Cores HIgh DC Bias for Better Power Handling Kool Mµ MAX is the next generation of sendust cores from Magnetics. We supercharged our low core loss... | |
| Magnesil For Power Transformers and MagAmps Magnesil, a grain-oriented 3% silicon-iron alloy, is processed and annealed to develop high squareness and low core loss. It is usually used in high... | |
| MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high... | |
| Round Permalloy 80 For Input and Inter-stage Transformers Round Permalloy 80, a non-oriented 80% nickel-iron alloy, is processed to develop high initial permeability and low coercive force. It has lower... | |
| Square Orthonol For Saturable Reactors and Transductors Square Orthonol, a grain-oriented 50% nickel-iron alloy, is manufactured to meet exacting circuit requirements for very high squareness and high core gain, and... | |
| Square Permalloy 80 For Preamplifiers and Modulators Square Permalloy 80, a non-oriented 80% nickel-iron alloy, is manufactured to meet the high squareness, and high core gain requirements of magnetic preamplifiers... | |
| Supermalloy Cores For Pulse Transformers and MagAmps Supermalloy is a specially processed 80% nickel-iron alloy. It is manufactured to develop the ultimate in high initial permeability and low losses. Initial... | |
| XFlux® Cores Economical Solution for High Saturation Applications XFlux cores offer an economical high saturation (1.6 Tesla) solution for use in low and medium frequency inductors and chokes. The... |
| << Prev | Next >> |