Magnetics Datasheets for Magnetic Cores

Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements.
Magnetic Cores: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores...
Ferrite Shapes E Shape, U Shape, Blocks, and More Ferrites for high frequency power supply and high quality communication markets are produced in a variety of shapes and sizes for...
Ferrite Toroids Toroidal Cores for Transformers Ferrite toroids offer high magnetic efficiency as there is no air gap and the cross-sectional area is uniform. Magnetics® toroids are available in...

<< Prev Next >>