Magnetics Datasheets for Magnetic Cores
Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements.
Magnetic Cores: Learn more
| Product Name | Notes |
|---|---|
| Edge® Cores Excellent DC Bias Performance for Compact Design Designed for cutting edge performance, Edge® cores offer exceptional DC bias performance. When compared with High Flux, Edge displays approximately... | |
| Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores... | |
| Ferrite Shapes E Shape, U Shape, Blocks, and More Ferrites for high frequency power supply and high quality communication markets are produced in a variety of shapes and sizes for... | |
| High Flux Cores High Saturation Flux Density for High Power Applications High Flux cores have saturation flux density that is twice that of MPP and three times or more that... | |
| MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high... | |
| Nanocrystalline Cores For Common Mode Filters, Current Transformers, and MagAmps Nanocrystalline cores are a choice solution for common mode choke (CMC) applications as they exhibit high permeability, low power loss,... |
| << Prev | Next >> |