Magnetics Datasheets for Magnetic Cores
Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements.
Magnetic Cores: Learn more
| Product Name | Notes |
|---|---|
| Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores... | |
| Ferrite Shapes E Shape, U Shape, Blocks, and More Ferrites for high frequency power supply and high quality communication markets are produced in a variety of shapes and sizes for... | |
| Ferrite Toroids Toroidal Cores for Transformers Ferrite toroids offer high magnetic efficiency as there is no air gap and the cross-sectional area is uniform. Magnetics® toroids are available in... | |
| MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high... | |
| Round Permalloy 80 For Input and Inter-stage Transformers Round Permalloy 80, a non-oriented 80% nickel-iron alloy, is processed to develop high initial permeability and low coercive force. It has lower... | |
| Square Orthonol For Saturable Reactors and Transductors Square Orthonol, a grain-oriented 50% nickel-iron alloy, is manufactured to meet exacting circuit requirements for very high squareness and high core gain, and... | |
| Square Permalloy 80 For Preamplifiers and Modulators Square Permalloy 80, a non-oriented 80% nickel-iron alloy, is manufactured to meet the high squareness, and high core gain requirements of magnetic preamplifiers... | |
| Supermalloy Cores For Pulse Transformers and MagAmps Supermalloy is a specially processed 80% nickel-iron alloy. It is manufactured to develop the ultimate in high initial permeability and low losses. Initial... |
| << Prev | Next >> |