Magnetics Powder Cores - MPP Cores 00M024020C026

Description
MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.
Description
MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - MPP Cores - 00M024020C026 - Magnetics
Pittsburgh, PA, United States
Powder Cores - MPP Cores
00M024020C026
Powder Cores - MPP Cores 00M024020C026
MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.

MPP Cores

Low Losses for High Current Inductors

MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 00M024020C026
Product Name Powder Cores - MPP Cores
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 0.0 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape I 64/5/50
Core Material N87
Length 64 mm (2.52 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058833A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 17 nH
View Details