Magnetics Datasheets for Magnetic Cores

Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements.
Magnetic Cores: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
48 Alloy For Special Transformers & Transducers 48 Alloy, a 50% nickel-iron alloy, has a round B-H loop and exhibits lower saturation flux density, squareness, coercive force, and core gain...
Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores...
Ferrite Shapes E Shape, U Shape, Blocks, and More Ferrites for high frequency power supply and high quality communication markets are produced in a variety of shapes and sizes for...
Ferrite Toroids Toroidal Cores for Transformers Ferrite toroids offer high magnetic efficiency as there is no air gap and the cross-sectional area is uniform. Magnetics® toroids are available in...
Magnesil For Power Transformers and MagAmps Magnesil, a grain-oriented 3% silicon-iron alloy, is processed and annealed to develop high squareness and low core loss. It is usually used in high...
Round Permalloy 80 For Input and Inter-stage Transformers Round Permalloy 80, a non-oriented 80% nickel-iron alloy, is processed to develop high initial permeability and low coercive force. It has lower...
Square Orthonol For Saturable Reactors and Transductors Square Orthonol, a grain-oriented 50% nickel-iron alloy, is manufactured to meet exacting circuit requirements for very high squareness and high core gain, and...
Square Permalloy 80 For Preamplifiers and Modulators Square Permalloy 80, a non-oriented 80% nickel-iron alloy, is manufactured to meet the high squareness, and high core gain requirements of magnetic preamplifiers...
Supermalloy Cores For Pulse Transformers and MagAmps Supermalloy is a specially processed 80% nickel-iron alloy. It is manufactured to develop the ultimate in high initial permeability and low losses. Initial...
XFlux® Cores Economical Solution for High Saturation Applications XFlux cores offer an economical high saturation (1.6 Tesla) solution for use in low and medium frequency inductors and chokes. The...

<< Prev Next >>