Magnetics Powder Cores - XFlux Cores 00X114LE026

Description
XFlux® Cores Economical Solution for High Saturation Applications XFlux cores offer an economical high saturation (1.6 Tesla) solution for use in low and medium frequency inductors and chokes. The high saturation is advantageous in applications where inductance under load is critical such as inverters for alternative energy, , and Uninterruptible Power Supplies (UPS).
Description
XFlux® Cores Economical Solution for High Saturation Applications XFlux cores offer an economical high saturation (1.6 Tesla) solution for use in low and medium frequency inductors and chokes. The high saturation is advantageous in applications where inductance under load is critical such as inverters for alternative energy, , and Uninterruptible Power Supplies (UPS).

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - XFlux Cores - 00X114LE026 - Magnetics
Pittsburgh, PA, United States
Powder Cores - XFlux Cores
00X114LE026
Powder Cores - XFlux Cores 00X114LE026
XFlux® Cores Economical Solution for High Saturation Applications XFlux cores offer an economical high saturation (1.6 Tesla) solution for use in low and medium frequency inductors and chokes. The high saturation is advantageous in applications where inductance under load is critical such as inverters for alternative energy, , and Uninterruptible Power Supplies (UPS).

XFlux® Cores

Economical Solution for High Saturation Applications

XFlux cores offer an economical high saturation (1.6 Tesla) solution for use in low and medium frequency inductors and chokes. The high saturation is advantageous in applications where inductance under load is critical such as inverters for alternative energy, , and Uninterruptible Power Supplies (UPS).

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 00X114LE026
Product Name Powder Cores - XFlux Cores
Core Shape E; EER; EQ; Toroid; Toroid, E, Block, EQ, LP, EER, Cylinder
Core Material Iron Powder; XFlux
Inductance 235 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material N87
Length 126 mm (4.96 inch)
Width 20 mm (0.7874 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058447A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 34 nH
View Details