Magnetics Powder Cores - Kool Mu Cores 00K5528E060

Description
Kool Mµ® Cores Affordable FeSiAl Material for Low Losses at Elevated Frequencies Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.
Request a Quote Datasheet
Description
Kool Mµ® Cores Affordable FeSiAl Material for Low Losses at Elevated Frequencies Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - Kool Mu Cores - 00K5528E060 - Magnetics
Pittsburgh, PA, United States
Powder Cores - Kool Mu Cores
00K5528E060
Powder Cores - Kool Mu Cores 00K5528E060
Kool Mµ® Cores Affordable FeSiAl Material for Low Losses at Elevated Frequencies Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.

Kool Mµ® Cores

Affordable FeSiAl Material for Low Losses at Elevated Frequencies

Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.

Supplier's Site
Ferrite Cores - 4616-00K5528E060-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
4616-00K5528E060-ND
Ferrite Cores 4616-00K5528E060-ND
FERRITE CORE E 219NH KOOL MU

FERRITE CORE E 219NH KOOL MU

Buy Now Datasheet

Technical Specifications

  Magnetics DigiKey
Product Category Magnetic Cores Magnetic Cores
Product Number 00K5528E060 4616-00K5528E060-ND
Product Name Powder Cores - Kool Mu Cores Ferrite Cores
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, EQ, LP, EER, Block, Round Block, Cylinder E
Core Material Iron Powder; Kool Mu Maganese-Zinc Ferrite
Inductance 219 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 26/25
Core Material N97
Length 26.5 mm (1.04 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055537A7 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 104 nH
View Details