MPP Cores
Low Losses for High Current Inductors
MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.
| Magnetics | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | 00M030020C060 |
| Product Name | Powder Cores - MPP Cores |
| Core Shape | Toroid; Toroid, Thinz |
| Core Material | Iron Powder; MPP |
| Inductance | 0.0 nH |