Magnetics Datasheets for Magnetic Cores

Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements.
Magnetic Cores: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
48 Alloy For Special Transformers & Transducers 48 Alloy, a 50% nickel-iron alloy, has a round B-H loop and exhibits lower saturation flux density, squareness, coercive force, and core gain...
Magnesil For Power Transformers and MagAmps Magnesil, a grain-oriented 3% silicon-iron alloy, is processed and annealed to develop high squareness and low core loss. It is usually used in high...
Round Permalloy 80 For Input and Inter-stage Transformers Round Permalloy 80, a non-oriented 80% nickel-iron alloy, is processed to develop high initial permeability and low coercive force. It has lower...
Square Orthonol For Saturable Reactors and Transductors Square Orthonol, a grain-oriented 50% nickel-iron alloy, is manufactured to meet exacting circuit requirements for very high squareness and high core gain, and...
Square Permalloy 80 For Preamplifiers and Modulators Square Permalloy 80, a non-oriented 80% nickel-iron alloy, is manufactured to meet the high squareness, and high core gain requirements of magnetic preamplifiers...
Supermalloy Cores For Pulse Transformers and MagAmps Supermalloy is a specially processed 80% nickel-iron alloy. It is manufactured to develop the ultimate in high initial permeability and low losses. Initial...

<< Prev Next >>