XFlux® Cores
Economical Solution for High Saturation Applications
XFlux cores offer an economical high saturation (1.6 Tesla) solution for use in low and medium frequency inductors and chokes. The high saturation is advantageous in applications where inductance under load is critical such as inverters for alternative energy, , and Uninterruptible Power Supplies (UPS).
| Magnetics | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | 00X042020C026 |
| Product Name | Powder Cores - XFlux Cores |
| Core Shape | E; EER; EQ; Toroid; Toroid, E, Block, EQ, LP, EER, Cylinder |
| Core Material | Iron Powder; XFlux |
| Inductance | 0.0 nH |