Magnetics Powder Cores - Kool Mu Cores 00K8044E026

Description
Kool Mµ® Cores Affordable FeSiAl Material for Low Losses at Elevated Frequencies Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.
Request a Quote Datasheet
Description
Kool Mµ® Cores Affordable FeSiAl Material for Low Losses at Elevated Frequencies Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - Kool Mu Cores - 00K8044E026 - Magnetics
Pittsburgh, PA, United States
Powder Cores - Kool Mu Cores
00K8044E026
Powder Cores - Kool Mu Cores 00K8044E026
Kool Mµ® Cores Affordable FeSiAl Material for Low Losses at Elevated Frequencies Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.

Kool Mµ® Cores

Affordable FeSiAl Material for Low Losses at Elevated Frequencies

Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.

Supplier's Site
Ferrite Cores - 4616-00K8044E026-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
4616-00K8044E026-ND
Ferrite Cores 4616-00K8044E026-ND
FERRITE CORE E 91NH KOOL MU

FERRITE CORE E 91NH KOOL MU

Buy Now Datasheet

Technical Specifications

  Magnetics DigiKey
Product Category Magnetic Cores Magnetic Cores
Product Number 00K8044E026 4616-00K8044E026-ND
Product Name Powder Cores - Kool Mu Cores Ferrite Cores
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, EQ, LP, EER, Block, Round Block, Cylinder E
Core Material Iron Powder; Kool Mu Maganese-Zinc Ferrite
Inductance 91 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 50/50
Core Material N87
Length 50 mm (1.97 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Powder Cores - High Flux Cores - 0058167A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 180 nH
View Details
2 suppliers