Magnetics Datasheets for Magnetic Cores
Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements.
Magnetic Cores: Learn more
| Product Name | Notes |
|---|---|
| High Flux Cores High Saturation Flux Density for High Power Applications High Flux cores have saturation flux density that is twice that of MPP and three times or more that... | |
| Kool Mµ® Cores Affordable FeSiAl Material for Low Losses at Elevated Frequencies Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use... | |
| Kool Mµ® Hƒ Cores Lowest Losses for High Frequencies Kool Mµ® Hƒ powder cores are made from distributed gap alloy powder optimized for frequencies 200-500 kHz. Exhibiting approximately... | |
| XFlux® Cores Economical Solution for High Saturation Applications XFlux cores offer an economical high saturation (1.6 Tesla) solution for use in low and medium frequency inductors and chokes. The... |
| << Prev | Next >> |