Mad City Labs, Inc. Datasheets for Multi-axis Positioning Systems
Multi-axis positioning systems make use of linear, rotary and goniometric stages, slides and drives in various combinations to create standard and custom positioning systems.
Multi-axis Positioning Systems: Learn more
| Product Name | Notes |
|---|---|
| Like the Nano-OP Series, the Nano-OPH Series is a versatile group of compact single axis piezo nanopositioners which can be configured to fit into a wide variety of applications. The... | |
| Like the popular Nano-Bio Series, the new Nano-BioS Series are ultra low profile, two axis piezo nanopositioning systems designed to be easily integrated into existing inverted microscopes, AFM’s and other... | |
| The MMP Series are nanopositioner-ready , stepper motor driven, micropositioning systems for high precision positioning for a variety of applications. Long range linear positioning is provided in one, two or... | |
| The Nano-3D200 is a compact three axis (XYZ) piezo nanopositioning system constructed from aluminum. The compact design of the Nano-3D200 allows it to be easily integrated with coarse positioning stages... | |
| The Nano-3D500 is a long range, three axis (XYZ) piezo nanopositioning system constructed from aluminum. Ideally suited for optical alignment applications and high precision static positioning, the Nano-3D500 uses unique... | |
| The Nano-Align3 is a three axis (Z, θX , θY) piezo nanopositioning system with a large center aperture. The low profile design of the Nano-Align3 allows it... | |
| The Nano-Align5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with a large center aperture. The Nano-Align5 is ideal for alignment applications... | |
| The Nano-Align6 is a six axis (X, Y, Z, θX , θY, θZ) piezo nanopositioning system with a large center aperture. The Nano-Align6 is ideal... | |
| The Nano-Bio Series are ultra low profile, two axis piezo nanopositioning systems. The low profile design allows the Nano-Bio Series to be easily integrated into existing inverted microscopes, AFMs and... | |
| The Nano-F Series are piezo nanopositioner focusing elements with 100 or 200 microns of travel. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement and for... | |
| The Nano-F3D is an objective lens piezo nanopositioner designed to provide the unique capability of moving a lens in all three axes (XYZ). Simultaneous, three axis motions of up to... | |
| The Nano-H Series is a compact 2-axis piezo nanopositioning stage which provides excellent positioning performance at an economical price. The large center aperture makes the Nano-H Series ideal for applications... | |
| The Nano-HS Series is a high speed, multi-axis, precision piezo nanopositioning system with picometer positioning resolution. Offering maximum versatility, the Nano-HS can be configured to provide XY or XYZ motion. | |
| The Nano-HS3M is a high speed, XYZ precision piezo nanopositioning system with picometer positioning resolution. Offering maximum versatility, the Nano- HS3M is designed for demanding metrology applications. Internal position sensors... | |
| The Nano-LP Series are ultra-low profile, three axis piezo nanopositioning systems with 100, 200, and 300 micron ranges of motion in all three axes. The low height of the Nano-LP... | |
| The Nano-LPMW is a unique 3 axis piezo nanopositioning system designed to hold multiwell plates, slides, dishes and environmental chambers. The Nano-LPMW has a low profile and extra-large center aperture... | |
| The Nano-LPQ is an ultra-low profile, high speed, three axis piezo nanopositioning system with 75 microns of travel in XY and 50 microns in Z. Designed to minimize the moving... | |
| The Nano-LPS Series are ultra-low profile, three axis piezo nanopositioning systems with 100, 200, and 300 micron ranges of motion in all three axes. The low height of the Nano-LPS... | |
| The Nano-M250 is a compact, two axis piezo nanopositioning system constructed from aluminum. The small dimensions of the Nano-M250 allow it to be easily integrated into existing instrumentation for applications... | |
| The Nano-M350 is a compact three axis (X, Y, Z) piezo nanopositioning system constructed from aluminum. The XY travel range is 50 μm and 20 μm in the Z axis... | |
| The Nano-M3Z is a compact, three axis (Z, θX , θY) piezo nanopositioning system constructed from Aluminum. The compact design of the Nano-M3Z allows it to be... | |
| The Nano-Man5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with closed loop feedback control for absolutely position measurement. The compact design of the Nano-Man5... | |
| The Nano-Max50 is a heavy duty, two axis piezo nanopositioning stage designed to carry heavy experimental assemblies. With a load capacity of 5 kg, the Nano-Max50 to be used in... | |
| The Nano-MET2 and Nano-MET3 are ultra-low noise, high precision piezo nanopositioning systems with picometer positioning resolution. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement under... | |
| The Nano-Mini is one of the smallest flexure guided piezo nanopositioning stages available. Designed for optimum performance on a small footprint, this stage uses an innovative mini-cross section multilayer piezo... | |
| The Nano-MTA Series are single axis and two axis piezo nanopositioning mirror tip/tilt actuators. With nanoradian resolution, the Nano-MTA Series is ideal for applications involving laser beam steering, tracking, and... | |
| The Nano-OP Series is a versatile group of compact piezo nanopositioners which can be configured to fit into a wide variety of applications. Individual, single axis stages may be combined... | |
| The Nano-PDQ Series are high speed multi-axis precision piezo nanopositioning systems. The Nano-PDQ Series offers a compact footprint with a large center aperture while still offering fast response and sub-nm... | |
| The Nano-SPM200 is a compact two axis (XY) piezo nanopositioning system constructed from aluminum. The compact design of the Nano-SPM200 makes it ideal for integration into scanning probe microscopy systems. | |
| The Nano-T Series are economical, multi-axis piezo nanopositioning systems which are available in a variety of configurations. The Nano-T Series have up to 200 microns range of motion in X... | |
| The Nano-UHV100 is a two axis UHV compatible piezo nanopositioning stage constructed from titanium or invar. Made entirely from UHV compatible materials, the Nano-UHV100 can be baked to 100°C for... | |
| The Nano-UHV200 is a three axis UHV compatible piezo nanopositioning system constructed from titanium and 316 stainless steel. Made entirely from non-magnetic UHV compatible materials, the Nano-UHV200 is bakeable to... | |
| The Nano-UHV50 is a two axis UHV compatible piezo nanopositioning system constructed from titanium or invar. Made entirely from UHV compatible materials, the Nano-UHV50 is bakeable to 100°C for vacuum... |