Mad City Labs, Inc. UHV Compatible Piezo Nanopositioner Nano-UHV50

Description
The Nano-UHV50 is a two axis UHV compatible piezo nanopositioning system constructed from titanium or invar. Made entirely from UHV compatible materials, the Nano-UHV50 is bakeable to 100°C for vacuum applications in the 10-10 Torr range. A 1 inch (25mm) center aperture provides an optical pathway or access for sample holders. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy. Cable lengths and connectors are customized for the actual installation. Connector wiring is compatible with Accu-Glass Products electrical feedthrough flanges - compatibility with other types of flanges may be requested. Features UHV compatible piezo nanopositioner Two axis (XY) 50 μm x 50 μm ranges of motion Bakeable to 100° C Titanium or invar construction Closed loop PicoQ® control
Datasheet
Description
The Nano-UHV50 is a two axis UHV compatible piezo nanopositioning system constructed from titanium or invar. Made entirely from UHV compatible materials, the Nano-UHV50 is bakeable to 100°C for vacuum applications in the 10-10 Torr range. A 1 inch (25mm) center aperture provides an optical pathway or access for sample holders. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy. Cable lengths and connectors are customized for the actual installation. Connector wiring is compatible with Accu-Glass Products electrical feedthrough flanges - compatibility with other types of flanges may be requested. Features UHV compatible piezo nanopositioner Two axis (XY) 50 μm x 50 μm ranges of motion Bakeable to 100° C Titanium or invar construction Closed loop PicoQ® control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHV Compatible Piezo Nanopositioner - Nano-UHV50 - Mad City Labs, Inc.
Madison, WI, United States
UHV Compatible Piezo Nanopositioner
Nano-UHV50
UHV Compatible Piezo Nanopositioner Nano-UHV50
The Nano-UHV50 is a two axis UHV compatible piezo nanopositioning system constructed from titanium or invar. Made entirely from UHV compatible materials, the Nano-UHV50 is bakeable to 100°C for vacuum applications in the 10-10 Torr range. A 1 inch (25mm) center aperture provides an optical pathway or access for sample holders. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy. Cable lengths and connectors are customized for the actual installation. Connector wiring is compatible with Accu-Glass Products electrical feedthrough flanges - compatibility with other types of flanges may be requested. Features UHV compatible piezo nanopositioner Two axis (XY) 50 μm x 50 μm ranges of motion Bakeable to 100° C Titanium or invar construction Closed loop PicoQ® control

The Nano-UHV50 is a two axis UHV compatible piezo nanopositioning system constructed from titanium or invar. Made entirely from UHV compatible materials, the Nano-UHV50 is bakeable to 100°C for vacuum applications in the 10-10 Torr range. A 1 inch (25mm) center aperture provides an optical pathway or access for sample holders. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy. Cable lengths and connectors are customized for the actual installation. Connector wiring is compatible with Accu-Glass Products electrical feedthrough flanges - compatibility with other types of flanges may be requested.

Features

  • UHV compatible piezo nanopositioner
  • Two axis (XY)
  • 50 μm x 50 μm ranges of motion
  • Bakeable to 100° C
  • Titanium or invar construction
  • Closed loop PicoQ® control
Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Linear Slides and Linear Stages
Product Number Nano-UHV50
Product Name UHV Compatible Piezo Nanopositioner
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
Y-Axis Travel 0.0020 inch (0.0500 mm)
Carriage Load 0.4410 to 1.1 lbs (0.2000 to 0.5000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum - 9066-XYZ-R-V - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details
XYZ Stage for Ultrafast Laser Material Processing -  - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 3.94 inch (100 mm)
Y-Axis Travel 11.81 to 15.75 inch (300 to 400 mm)
View Details