Mad City Labs, Inc. Low Profile Piezo Nanopositioner Nano-LP

Description
The Nano-LP Series are ultra-low profile, three axis piezo nanopositioning systems with 100, 200, and 300 micron ranges of motion in all three axes. The low height of the Nano-LP Series allows it to be easily integrated into existing inverted optical microscopes. With its extended ranges of motion, the Nano-LP Series is ideal for demanding microscopy applications which require long range travel, fast scan rates, and three axes of motion. The Nano-LP Series’ internal position sensors utilize proprietary PicoQ® technology to provide absolute, repeatable position measurement with picometer accuracy under closed loop control. See the Nano-Bio Series for a low-profile, 2-axis piezo nanopositioning system. Features Lowest profile 3-axis piezo nanopositioner available Large aperture 100 μm, 200 μm, and 300 μm ranges of motion (XYZ) Closed loop control High stability
Datasheet
Description
The Nano-LP Series are ultra-low profile, three axis piezo nanopositioning systems with 100, 200, and 300 micron ranges of motion in all three axes. The low height of the Nano-LP Series allows it to be easily integrated into existing inverted optical microscopes. With its extended ranges of motion, the Nano-LP Series is ideal for demanding microscopy applications which require long range travel, fast scan rates, and three axes of motion. The Nano-LP Series’ internal position sensors utilize proprietary PicoQ® technology to provide absolute, repeatable position measurement with picometer accuracy under closed loop control. See the Nano-Bio Series for a low-profile, 2-axis piezo nanopositioning system. Features Lowest profile 3-axis piezo nanopositioner available Large aperture 100 μm, 200 μm, and 300 μm ranges of motion (XYZ) Closed loop control High stability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Piezo Nanopositioner - Nano-LP - Mad City Labs, Inc.
Madison, WI, United States
Low Profile Piezo Nanopositioner
Nano-LP
Low Profile Piezo Nanopositioner Nano-LP
The Nano-LP Series are ultra-low profile, three axis piezo nanopositioning systems with 100, 200, and 300 micron ranges of motion in all three axes. The low height of the Nano-LP Series allows it to be easily integrated into existing inverted optical microscopes. With its extended ranges of motion, the Nano-LP Series is ideal for demanding microscopy applications which require long range travel, fast scan rates, and three axes of motion. The Nano-LP Series’ internal position sensors utilize proprietary PicoQ® technology to provide absolute, repeatable position measurement with picometer accuracy under closed loop control. See the Nano-Bio Series for a low-profile, 2-axis piezo nanopositioning system. Features Lowest profile 3-axis piezo nanopositioner available Large aperture 100 μm, 200 μm, and 300 μm ranges of motion (XYZ) Closed loop control High stability

The Nano-LP Series are ultra-low profile, three axis piezo nanopositioning systems with 100, 200, and 300 micron ranges of motion in all three axes. The low height of the Nano-LP Series allows it to be easily integrated into existing inverted optical microscopes. With its extended ranges of motion, the Nano-LP Series is ideal for demanding microscopy applications which require long range travel, fast scan rates, and three axes of motion. The Nano-LP Series’ internal position sensors utilize proprietary PicoQ® technology to provide absolute, repeatable position measurement with picometer accuracy under closed loop control. See the Nano-Bio Series for a low-profile, 2-axis piezo nanopositioning system.

Features

  • Lowest profile 3-axis piezo nanopositioner available
  • Large aperture
  • 100 μm, 200 μm, and 300 μm ranges of motion (XYZ)
  • Closed loop control
  • High stability
Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Linear Slides and Linear Stages
Product Number Nano-LP
Product Name Low Profile Piezo Nanopositioner
Stroke or X-Axis Travel 0.0039 to 0.0118 inch (0.1000 to 0.3000 mm)
Y-Axis Travel 0.0039 to 0.0118 inch (0.1000 to 0.3000 mm)
Z-Axis Travel 0.0039 inch (0.1000 mm)
Carriage Load 0.4410 to 1.1 lbs (0.2000 to 0.5000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM MINI SLIDE - ARL2-16-70 - ARL2-16-70 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
View Details
Ball Slide Positioning Stage - 502MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details