Mad City Labs, Inc. Low Profile Piezo Nanopositioner Nano-Bio

Description
The Nano-Bio Series are ultra low profile, two axis piezo nanopositioning systems. The low profile design allows the Nano-Bio Series to be easily integrated into existing inverted microscopes, AFMs and other instrumentation where space is limited. The large center aperture allows the Nano-Bio to accommodate the lenses of all major microscope manufacturers. The Nano-Bio Series includes internal position sensors with proprietary PicoQ® technology to provide absolute, repeatable position measurement and picometer accuracy under closed loop feedback control. The Nano-Bio100, Nano-Bio200, and Nano-Bio300 are constructed from aluminum and are ideal for optical microscopy. The invar Nano-Bio2M has increased thermal stability, reduced overall size, and is an easily implemented closed-loop scanner upgrade for instruments using Veeco NanoScope controllers (needs a Nano-Drive® controller with the AR-10 option). See the Nano-LP Series for a low profile, 3-axis piezo nanopositioning system. Features Lowest profile 2-axis piezo nanopositioner available Large aperture 50 μm x 50 μm, 100 μm x 100 μm, 200 μm x 200 μm, or 300 μm x 300 μm ranges of motion Closed loop control High stability
Datasheet
Description
The Nano-Bio Series are ultra low profile, two axis piezo nanopositioning systems. The low profile design allows the Nano-Bio Series to be easily integrated into existing inverted microscopes, AFMs and other instrumentation where space is limited. The large center aperture allows the Nano-Bio to accommodate the lenses of all major microscope manufacturers. The Nano-Bio Series includes internal position sensors with proprietary PicoQ® technology to provide absolute, repeatable position measurement and picometer accuracy under closed loop feedback control. The Nano-Bio100, Nano-Bio200, and Nano-Bio300 are constructed from aluminum and are ideal for optical microscopy. The invar Nano-Bio2M has increased thermal stability, reduced overall size, and is an easily implemented closed-loop scanner upgrade for instruments using Veeco NanoScope controllers (needs a Nano-Drive® controller with the AR-10 option). See the Nano-LP Series for a low profile, 3-axis piezo nanopositioning system. Features Lowest profile 2-axis piezo nanopositioner available Large aperture 50 μm x 50 μm, 100 μm x 100 μm, 200 μm x 200 μm, or 300 μm x 300 μm ranges of motion Closed loop control High stability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Piezo Nanopositioner - Nano-Bio - Mad City Labs, Inc.
Madison, WI, United States
Low Profile Piezo Nanopositioner
Nano-Bio
Low Profile Piezo Nanopositioner Nano-Bio
The Nano-Bio Series are ultra low profile, two axis piezo nanopositioning systems. The low profile design allows the Nano-Bio Series to be easily integrated into existing inverted microscopes, AFMs and other instrumentation where space is limited. The large center aperture allows the Nano-Bio to accommodate the lenses of all major microscope manufacturers. The Nano-Bio Series includes internal position sensors with proprietary PicoQ® technology to provide absolute, repeatable position measurement and picometer accuracy under closed loop feedback control. The Nano-Bio100, Nano-Bio200, and Nano-Bio300 are constructed from aluminum and are ideal for optical microscopy. The invar Nano-Bio2M has increased thermal stability, reduced overall size, and is an easily implemented closed-loop scanner upgrade for instruments using Veeco NanoScope controllers (needs a Nano-Drive® controller with the AR-10 option). See the Nano-LP Series for a low profile, 3-axis piezo nanopositioning system. Features Lowest profile 2-axis piezo nanopositioner available Large aperture 50 μm x 50 μm, 100 μm x 100 μm, 200 μm x 200 μm, or 300 μm x 300 μm ranges of motion Closed loop control High stability

The Nano-Bio Series are ultra low profile, two axis piezo nanopositioning systems. The low profile design allows the Nano-Bio Series to be easily integrated into existing inverted microscopes, AFMs and other instrumentation where space is limited. The large center aperture allows the Nano-Bio to accommodate the lenses of all major microscope manufacturers. The Nano-Bio Series includes internal position sensors with proprietary PicoQ® technology to provide absolute, repeatable position measurement and picometer accuracy under closed loop feedback control. The Nano-Bio100, Nano-Bio200, and Nano-Bio300 are constructed from aluminum and are ideal for optical microscopy. The invar Nano-Bio2M has increased thermal stability, reduced overall size, and is an easily implemented closed-loop scanner upgrade for instruments using Veeco NanoScope controllers (needs a Nano-Drive® controller with the AR-10 option). See the Nano-LP Series for a low profile, 3-axis piezo nanopositioning system.

Features

  • Lowest profile 2-axis piezo nanopositioner available
  • Large aperture
  • 50 μm x 50 μm, 100 μm x 100 μm, 200 μm x 200 μm, or 300 μm x 300 μm ranges of motion
  • Closed loop control
  • High stability
Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Linear Slides and Linear Stages
Product Number Nano-Bio
Product Name Low Profile Piezo Nanopositioner
Stroke or X-Axis Travel 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
Y-Axis Travel 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
Carriage Load 0.4410 to 1.1 lbs (0.2000 to 0.5000 kg)
Orientation Vertical (optional feature); Horizontal (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Manual Linear Stage, Crossed-Roller Bearings, Aperture, 2.0 in. Travel, 1/4-20 - 436A - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 inch (50 mm)
Device Type Crossed Roller Slide
View Details
XY Positioning Stage - U-723 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.8661 inch (22 mm)
Y-Axis Travel 0.8661 inch (22 mm)
View Details