Mad City Labs, Inc. Datasheets for Specialty Microscopes
Specialty microscopes are designed for specific applications such as metallurgy or gemology. They use specialized techniques or technologies such as acoustics to produce magnification.
Specialty Microscopes: Learn more
| Product Name | Notes |
|---|---|
| A typical application of the RM21™ microscope is live cell imaging and transmitted light microscopy. A standard option available with the RM21™ is the Köhler illumination tower, which provides a... | |
| Mad City Labs offers a module that converts the RM21™ platform into a total internal reflection fluorescence (TIRF) microscope. The TIRF module makes the transition between epifluorescence, TIRF, and HILO... | |
| MadAFM™ is a new sample scanning atomic force microscope (AFM) designed for ease-of-use and simple installation. The MadAFM™ includes our industry leading closed loop nanopositioners for precision movement of the... | |
| The MCL-NSOM is a fully operational near field scanning optical microscope. It has been built on Mad City Labs versatile RM21™ inverted optical microscope which allows users to convert between... | |
| The RM21™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21™ is available in 4 standard configurations (see tables) to satisfy a wide... | |
| The SPM-M Kit combines the MadPLL® instrument package with Mad City Labs high resolution piezo nanpositioning systems to form a high performance, closed loop, scanning Akiyama probe or tuning fork... |