Mad City Labs, Inc. Low Profile Piezo Nanopositioner Nano-Align3

Description
The Nano-Align3 is a three axis (Z, θX , θY) piezo nanopositioning system with a large center aperture. The low profile design of the Nano-Align3 allows it to be integrated into existing instrumentation where space is restricted. The center aperture makes the Nano-Align3 ideal for demanding microscopy alignment applications which require long range travel and high precision. Internal position sensors utilizing proprietary PicoQ® technology provide picometer and nanoradian precision under closed loop control. Features Low profile piezo nanopositioner: 0.8" Three axis motion (Z θX θY) Large center aperture: 2.6" x 2.6" Long range: 100 μm or 200 μm (Z), 2mradians or 4mradians (θXθY) Closed loop control
Datasheet
Description
The Nano-Align3 is a three axis (Z, θX , θY) piezo nanopositioning system with a large center aperture. The low profile design of the Nano-Align3 allows it to be integrated into existing instrumentation where space is restricted. The center aperture makes the Nano-Align3 ideal for demanding microscopy alignment applications which require long range travel and high precision. Internal position sensors utilizing proprietary PicoQ® technology provide picometer and nanoradian precision under closed loop control. Features Low profile piezo nanopositioner: 0.8" Three axis motion (Z θX θY) Large center aperture: 2.6" x 2.6" Long range: 100 μm or 200 μm (Z), 2mradians or 4mradians (θXθY) Closed loop control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Piezo Nanopositioner - Nano-Align3 - Mad City Labs, Inc.
Madison, WI, United States
Low Profile Piezo Nanopositioner
Nano-Align3
Low Profile Piezo Nanopositioner Nano-Align3
The Nano-Align3 is a three axis (Z, θX , θY) piezo nanopositioning system with a large center aperture. The low profile design of the Nano-Align3 allows it to be integrated into existing instrumentation where space is restricted. The center aperture makes the Nano-Align3 ideal for demanding microscopy alignment applications which require long range travel and high precision. Internal position sensors utilizing proprietary PicoQ® technology provide picometer and nanoradian precision under closed loop control. Features Low profile piezo nanopositioner: 0.8" Three axis motion (Z θX θY) Large center aperture: 2.6" x 2.6" Long range: 100 μm or 200 μm (Z), 2mradians or 4mradians (θXθY) Closed loop control

The Nano-Align3 is a three axis (Z, θX , θY) piezo nanopositioning system with a large center aperture. The low profile design of the Nano-Align3 allows it to be integrated into existing instrumentation where space is restricted. The center aperture makes the Nano-Align3 ideal for demanding microscopy alignment applications which require long range travel and high precision. Internal position sensors utilizing proprietary PicoQ® technology provide picometer and nanoradian precision under closed loop control.

Features

  • Low profile piezo nanopositioner: 0.8"
  • Three axis motion (Z θX θY)
  • Large center aperture: 2.6" x 2.6"
  • Long range: 100 μm or 200 μm (Z), 2mradians or 4mradians (θXθY)
  • Closed loop control
Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Linear Slides and Linear Stages
Product Number Nano-Align3
Product Name Low Profile Piezo Nanopositioner
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Z-Axis Travel 0.0039 inch (0.1000 mm)
Carriage Load 0.4410 to 1.1 lbs (0.2000 to 0.5000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Side Drive Positioning Stage - 1201SDMM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360855 - RS Components, Ltd.
Specs
Carriage Load 5395 lbs (2447 kg)
View Details