Mad City Labs, Inc. Datasheets for Microscope Stages
Microscope stages are platforms where specimens are placed for observation with a microscope. They are often equipped with a mechanical device which holds the specimen slide in place, but allows the back-and-forth and side-to-side movement of the slide.
Microscope Stages: Learn more
| Product Name | Notes |
|---|---|
| The Mad-Deck™ is a versatile stage platform designed for a variety of advanced microscopy techniques. It is ideal for microscopy and imaging applications that require free access above and below... | |
| The Manual MicroStage is a high precision, low profile, XY stage with integrated position locking for use with all standard inverted optical microscopes or customized for other mounting requirements. Designed... | |
| The Manual MicroStage-BX fits onto Olympus upright BX microscopes and uses manual micrometers to control XY motion. Total XY range of motion is 25mm. Continuous internal position locking combined with... | |
| The Manual MicroStage-LT is the "long travel" version of Mad City Labs' popular micrometer coarse positioning stages developed for use with high resolution piezo nanopositioners. Two design changes distinguish the... | |
| The MCL-MANNZ is an integrated micro-positioner and piezo nanopositioning system for use with inverted optical microscopes. Easy to operate and affordable, the MCL-MANNZ combines a manual micrometer driven, two axis,... | |
| The MCL-MOTNZ is a value priced positioning system for use with inverted optical microscopes. The MCL-MOTNZ combines a stepper motor XY linear motion stage with a closed loop, high resolution,... | |
| The MicroStage is a precision, stepper motor driven, micropositioning system for inverted optical microscopes or customized for special mounting requirements. Long range (25 mm) linear positioning is provided in two... | |
| The Nano-View® is a fully integrated positioning system for use with inverted optical microscopes. The Nano- View® combines a long range, motor driven, two axis, linear motion stage... | |
| The Nano-View®/M is a fully integrated positioning system for use with inverted optical microscopes. Easy to operate and affordable, the Nano-View/M® combines a manual micrometer driven, two... |