Mad City Labs, Inc. Datasheets for Rotary Stages
Rotary positioning stages are devices with tables or shafts that may be rotated to any angular position. They may be driven or simple slides.
Rotary Stages: Learn more
| Product Name | Notes |
|---|---|
| The Nano-F25HS is a high speed piezo nanopositioner focusing element with 25 microns of travel. Twice as fast as standard longer range objective lens nanopositioners, the Nano-F25HS uses a compact... | |
| The Nano-F450 is the longest travel range piezo focusing element available for research microscopy. Ideally suited to high speed, long range confocal imaging, the Nano-F450 utilizes proprietary PicoQ® position... | |
| The Nano-OP Series single axis nanopositioners often can be used as the driving mechanism for custom high speed lens positioning systems. A typical arrangement uses either one or two Nano-OP... | |
| The Nano-Theta is a unique piezo-actuated rotational stage having 2 milliradians of total motion. With nanoradian resolution, the Nano-Theta is designed for applications in lithography, optical disk manufacturing, and laser... | |
| The Nano-Theta/H is a unique piezo nanopositioner with high precision rotation. The nanopositioner stage provides 5 milliradians of total motion and a large center aperture for optical access. The innovative... |