The Nano-3D200 is a compact three axis (XYZ) piezo nanopositioning system constructed from aluminum. The compact design of the Nano-3D200 allows it to be easily integrated with coarse positioning stages and standard optical fixturing accessories. Internal position sensors combine with the closed loop controller to provide absolute, repeatable position measurement and long term stability. Independent flexure guided motion for each axis provides mechanical isolation and ensures that alignment adjustments can be done with minimum crosstalk between axes. A wireless 3-axis joystick controller is available as a convenience for fast, precise manual alignment without computer programming.
| Mad City Labs, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | Nano-3D200 |
| Product Name | Piezo Nanopositioner |
| Stroke or X-Axis Travel | 0.0079 inch (0.2000 mm) |
| Y-Axis Travel | 0.0079 inch (0.2000 mm) |
| Carriage Load | 0.4410 to 1.1 lbs (0.2000 to 0.5000 kg) |
| Orientation | Vertical (optional feature); Horizontal (optional feature) |