Mad City Labs, Inc. Low Profile Piezo Nanopositioner Nano-Align5

Description
The Nano-Align5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with a large center aperture. The Nano-Align5 is ideal for alignment applications which require three linear axes of motion (X, Y, Z) combined with “tip” and “tilt” (θXθY). The large center aperture provides excellent access for microscopy optics, sample Nano-Align5 constructed from aluminum. holders, and probe placement. The Nano-Align5 includes internal sensors with proprietary PicoQ® technology for absolute position measurement and picometer/ nanoradian accuracy under closed loop control. The Nano-Align5 can be combined with the MicroStage and Manual MicroStage for long range micropositioning. Features Low profile piezo nanopositioner Five axis motion (XYZ θX θY) 100 μm, 200 μm, or 300 μm motion in XYZ Up to 3.3mrad motion in θX , and up to 4.5 mrad motion in θY Center aperture: 2.6" x 2.6" Closed loop control
Datasheet
Description
The Nano-Align5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with a large center aperture. The Nano-Align5 is ideal for alignment applications which require three linear axes of motion (X, Y, Z) combined with “tip” and “tilt” (θXθY). The large center aperture provides excellent access for microscopy optics, sample Nano-Align5 constructed from aluminum. holders, and probe placement. The Nano-Align5 includes internal sensors with proprietary PicoQ® technology for absolute position measurement and picometer/ nanoradian accuracy under closed loop control. The Nano-Align5 can be combined with the MicroStage and Manual MicroStage for long range micropositioning. Features Low profile piezo nanopositioner Five axis motion (XYZ θX θY) 100 μm, 200 μm, or 300 μm motion in XYZ Up to 3.3mrad motion in θX , and up to 4.5 mrad motion in θY Center aperture: 2.6" x 2.6" Closed loop control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Piezo Nanopositioner - Nano-Align5 - Mad City Labs, Inc.
Madison, WI, United States
Low Profile Piezo Nanopositioner
Nano-Align5
Low Profile Piezo Nanopositioner Nano-Align5
The Nano-Align5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with a large center aperture. The Nano-Align5 is ideal for alignment applications which require three linear axes of motion (X, Y, Z) combined with “tip” and “tilt” (θXθY). The large center aperture provides excellent access for microscopy optics, sample Nano-Align5 constructed from aluminum. holders, and probe placement. The Nano-Align5 includes internal sensors with proprietary PicoQ® technology for absolute position measurement and picometer/ nanoradian accuracy under closed loop control. The Nano-Align5 can be combined with the MicroStage and Manual MicroStage for long range micropositioning. Features Low profile piezo nanopositioner Five axis motion (XYZ θX θY) 100 μm, 200 μm, or 300 μm motion in XYZ Up to 3.3mrad motion in θX , and up to 4.5 mrad motion in θY Center aperture: 2.6" x 2.6" Closed loop control

The Nano-Align5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with a large center aperture. The Nano-Align5 is ideal for alignment applications which require three linear axes of motion (X, Y, Z) combined with “tip” and “tilt” (θXθY). The large center aperture provides excellent access for microscopy optics, sample Nano-Align5 constructed from aluminum. holders, and probe placement. The Nano-Align5 includes internal sensors with proprietary PicoQ® technology for absolute position measurement and picometer/ nanoradian accuracy under closed loop control. The Nano-Align5 can be combined with the MicroStage and Manual MicroStage for long range micropositioning.

Features

  • Low profile piezo nanopositioner
  • Five axis motion (XYZ θX θY)
  • 100 μm, 200 μm, or 300 μm motion in XYZ
  • Up to 3.3mrad motion in θX , and up to 4.5 mrad motion in θY
  • Center aperture: 2.6" x 2.6"
  • Closed loop control
Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Linear Slides and Linear Stages
Product Number Nano-Align5
Product Name Low Profile Piezo Nanopositioner
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0039 to 0.0118 inch (0.1000 to 0.3000 mm)
Y-Axis Travel 0.0039 to 0.0118 inch (0.1000 to 0.3000 mm)
Z-Axis Travel 0.0039 to 0.0118 inch (0.1000 to 0.3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Ball Slide Positioning Stage - 701MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Linear Guide Blocks - 360899 - RS Components, Ltd.
Specs
Carriage Load 21086 lbs (9563 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details