Mad City Labs, Inc. Datasheets for Biological Microscopes
Biological microscopes are used to study organisms and their vital processes.
Biological Microscopes: Learn more
| Product Name | Notes |
|---|---|
| A typical application of the RM21™ microscope is live cell imaging and transmitted light microscopy. A standard option available with the RM21™ is the Köhler illumination tower, which provides a... | |
| Mad City Labs offers a module that converts the RM21™ platform into a total internal reflection fluorescence (TIRF) microscope. The TIRF module makes the transition between epifluorescence, TIRF, and HILO... | |
| MadAFM™ is a new sample scanning atomic force microscope (AFM) designed for ease-of-use and simple installation. The MadAFM™ includes our industry leading closed loop nanopositioners for precision movement of the... | |
| The Mad City Labs' MicroMirror TIRF microscope is part of our RM21™ microscope family and draw on our expertise with high precision, high stability piezo nanopositioning systems and microscopy solutions. | |
| The MCL-NSOM is a fully operational near field scanning optical microscope. It has been built on Mad City Labs versatile RM21™ inverted optical microscope which allows users to convert between... | |
| The RM21™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21™ is available in 4 standard configurations (see tables) to satisfy a wide... | |
| The SPM-M Kit combines the MadPLL® instrument package with Mad City Labs high resolution piezo nanpositioning systems to form a high performance, closed loop, scanning Akiyama probe or tuning fork... |