Mad City Labs, Inc. Piezo Nanopositioner Nano-H

Description
The Nano-H Series is a compact 2-axis piezo nanopositioning stage which provides excellent positioning performance at an economical price. The large center aperture makes the Nano-H Series ideal for applications requiring transmitted beams, or the mounting of bulky components such as multiple fibers, optics, and metrology probes. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement and picometer accuracy when operated with the Nano-Drive® controller. The Nano-H Series is available in and can be constructed from aluminum, invar or titanium. Features Two axis piezo nanopositioner Aperture for microscopy: 2" x 2" Two axis motion 100 μm or 50 μm ranges of motion Compact size Economical Closed loop control
Datasheet
Description
The Nano-H Series is a compact 2-axis piezo nanopositioning stage which provides excellent positioning performance at an economical price. The large center aperture makes the Nano-H Series ideal for applications requiring transmitted beams, or the mounting of bulky components such as multiple fibers, optics, and metrology probes. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement and picometer accuracy when operated with the Nano-Drive® controller. The Nano-H Series is available in and can be constructed from aluminum, invar or titanium. Features Two axis piezo nanopositioner Aperture for microscopy: 2" x 2" Two axis motion 100 μm or 50 μm ranges of motion Compact size Economical Closed loop control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Nanopositioner - Nano-H - Mad City Labs, Inc.
Madison, WI, United States
Piezo Nanopositioner
Nano-H
Piezo Nanopositioner Nano-H
The Nano-H Series is a compact 2-axis piezo nanopositioning stage which provides excellent positioning performance at an economical price. The large center aperture makes the Nano-H Series ideal for applications requiring transmitted beams, or the mounting of bulky components such as multiple fibers, optics, and metrology probes. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement and picometer accuracy when operated with the Nano-Drive® controller. The Nano-H Series is available in and can be constructed from aluminum, invar or titanium. Features Two axis piezo nanopositioner Aperture for microscopy: 2" x 2" Two axis motion 100 μm or 50 μm ranges of motion Compact size Economical Closed loop control

The Nano-H Series is a compact 2-axis piezo nanopositioning stage which provides excellent positioning performance at an economical price. The large center aperture makes the Nano-H Series ideal for applications requiring transmitted beams, or the mounting of bulky components such as multiple fibers, optics, and metrology probes. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement and picometer accuracy when operated with the Nano-Drive® controller. The Nano-H Series is available in and can be constructed from aluminum, invar or titanium.

Features

  • Two axis piezo nanopositioner
  • Aperture for microscopy: 2" x 2"
  • Two axis motion
  • 100 μm or 50 μm ranges of motion
  • Compact size
  • Economical
  • Closed loop control
Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Linear Slides and Linear Stages
Product Number Nano-H
Product Name Piezo Nanopositioner
Stroke or X-Axis Travel 0.0020 to 0.0039 inch (0.0500 to 0.1000 mm)
Y-Axis Travel 0.0020 to 0.0039 inch (0.0500 to 0.1000 mm)
Carriage Load 0.4410 to 1.1 lbs (0.2000 to 0.5000 kg)
Orientation Vertical (optional feature); Horizontal (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Motorized XYZ Stage, Gothic-Arch Bearing, 65 x 65 mm, 25.4 mm, 8-32 & 1/4-20 - 9063-XYZ-PPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
High-Load Linear Stage - L-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 11.81 in/sec (18 m/min)
View Details