Mad City Labs, Inc. Piezo Nanopositioner Nano-Man5

Description
The Nano-Man5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with closed loop feedback control for absolutely position measurement. The compact design of the Nano-Man5 allows it to be easily integrated into existing instrumentation for applications such as nanolithography and SEM. The Nano-Man5 is ideal for alignment applications which require three linear axes of motion combined with “tip” and “tilt” (θXθY). Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer and nanoradian accuracy under closed loop control. The Nano-Man5 is also available in high vacuum (non-bakeable) compatible models. Similar to the Nano-Man5, the Nano-M350 shares the same physical dimensions but has only three axes (XYZ) of motion. Features Compact piezo nanopositioner Five axis motion (XYZ θX θY) 50 μm x 50 μm x 25 μm x 1mrad x 1mradranges of motion Closed loop control
Datasheet
Description
The Nano-Man5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with closed loop feedback control for absolutely position measurement. The compact design of the Nano-Man5 allows it to be easily integrated into existing instrumentation for applications such as nanolithography and SEM. The Nano-Man5 is ideal for alignment applications which require three linear axes of motion combined with “tip” and “tilt” (θXθY). Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer and nanoradian accuracy under closed loop control. The Nano-Man5 is also available in high vacuum (non-bakeable) compatible models. Similar to the Nano-Man5, the Nano-M350 shares the same physical dimensions but has only three axes (XYZ) of motion. Features Compact piezo nanopositioner Five axis motion (XYZ θX θY) 50 μm x 50 μm x 25 μm x 1mrad x 1mradranges of motion Closed loop control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Nanopositioner - Nano-Man5 - Mad City Labs, Inc.
Madison, WI, United States
Piezo Nanopositioner
Nano-Man5
Piezo Nanopositioner Nano-Man5
The Nano-Man5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with closed loop feedback control for absolutely position measurement. The compact design of the Nano-Man5 allows it to be easily integrated into existing instrumentation for applications such as nanolithography and SEM. The Nano-Man5 is ideal for alignment applications which require three linear axes of motion combined with “tip” and “tilt” (θXθY). Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer and nanoradian accuracy under closed loop control. The Nano-Man5 is also available in high vacuum (non-bakeable) compatible models. Similar to the Nano-Man5, the Nano-M350 shares the same physical dimensions but has only three axes (XYZ) of motion. Features Compact piezo nanopositioner Five axis motion (XYZ θX θY) 50 μm x 50 μm x 25 μm x 1mrad x 1mradranges of motion Closed loop control

The Nano-Man5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with closed loop feedback control for absolutely position measurement. The compact design of the Nano-Man5 allows it to be easily integrated into existing instrumentation for applications such as nanolithography and SEM. The Nano-Man5 is ideal for alignment applications which require three linear axes of motion combined with “tip” and “tilt” (θXθY). Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer and nanoradian accuracy under closed loop control. The Nano-Man5 is also available in high vacuum (non-bakeable) compatible models. Similar to the Nano-Man5, the Nano-M350 shares the same physical dimensions but has only three axes (XYZ) of motion.

Features

  • Compact piezo nanopositioner
  • Five axis motion (XYZ θX θY)
  • 50 μm x 50 μm x 25 μm x 1mrad x 1mradranges of motion
  • Closed loop control
Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Linear Slides and Linear Stages
Product Number Nano-Man5
Product Name Piezo Nanopositioner
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
Y-Axis Travel 0.0020 inch (0.0500 mm)
Z-Axis Travel 0.0020 inch (0.0500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360890 - RS Components, Ltd.
Specs
Carriage Load 21109 lbs (9573 kg)
View Details
FULL EXTENSION SLIDE W/HOLD-OUT DETENT - AR3-K200 - AR3-K200 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.43 inch (214 mm)
View Details
Compact High-Precision Direct Drive Linear Stage - V-141 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.57 to 3.94 inch (40 to 100 mm)
Z-Axis Travel 1.57 inch (40 mm)
View Details