LexJet Corporation Window & Wall Decor SUV- 36in x 100ft WWDSUV36

Description
LexJet Window & Wall Decor SUV is designed for the easy application and removal of short-term wall and window graphics. The low-tack air-egress adhesive provides bubble-free and repositionable application and residue-free removal. The polypropylene base material doesn’t shrink or stretch like vinyl and lays flat, plus the smooth bright white satin finish ensures optimal image quality. Repositionable, bubble-free application Residue-free removal from walls and windows Lays flat, doesn't shrink or stretch and is tear-resistant Dries quickly and is water-resistant
Description
LexJet Window & Wall Decor SUV is designed for the easy application and removal of short-term wall and window graphics. The low-tack air-egress adhesive provides bubble-free and repositionable application and residue-free removal. The polypropylene base material doesn’t shrink or stretch like vinyl and lays flat, plus the smooth bright white satin finish ensures optimal image quality. Repositionable, bubble-free application Residue-free removal from walls and windows Lays flat, doesn't shrink or stretch and is tear-resistant Dries quickly and is water-resistant

Suppliers

Company
Product
Description
Supplier Links
Window & Wall Decor SUV- 36in x 100ft - WWDSUV36 - LexJet Corporation
Sarasota, FL, USA
Window & Wall Decor SUV- 36in x 100ft
WWDSUV36
Window & Wall Decor SUV- 36in x 100ft WWDSUV36
LexJet Window & Wall Decor SUV is designed for the easy application and removal of short-term wall and window graphics. The low-tack air-egress adhesive provides bubble-free and repositionable application and residue-free removal. The polypropylene base material doesn’t shrink or stretch like vinyl and lays flat, plus the smooth bright white satin finish ensures optimal image quality. Repositionable, bubble-free application Residue-free removal from walls and windows Lays flat, doesn't shrink or stretch and is tear-resistant Dries quickly and is water-resistant

LexJet Window & Wall Decor SUV is designed for the easy application and removal of short-term wall and window graphics. The low-tack air-egress adhesive provides bubble-free and repositionable application and residue-free removal. The polypropylene base material doesn’t shrink or stretch like vinyl and lays flat, plus the smooth bright white satin finish ensures optimal image quality.

  • Repositionable, bubble-free application
  • Residue-free removal from walls and windows
  • Lays flat, doesn't shrink or stretch and is tear-resistant
  • Dries quickly and is water-resistant
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number WWDSUV36
Product Name Window & Wall Decor SUV- 36in x 100ft
Basis Weight 220 gsm (6.49 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9229-B - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 83 gsm (2.45 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details