LexJet Corporation Fresco WallPro™ SUV- 54in x 75ft WPROF5475

Description
LexJet Fresco WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. Fresco has a subtle, plaster-like texture that would be a good choice for restaurant décor or printing historical images. Images printed on this wallpaper can appear as if they have been painted directly on the wall. Commonly used in museums and restaurants.  
Description
LexJet Fresco WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. Fresco has a subtle, plaster-like texture that would be a good choice for restaurant décor or printing historical images. Images printed on this wallpaper can appear as if they have been painted directly on the wall. Commonly used in museums and restaurants.  

Suppliers

Company
Product
Description
Supplier Links
Fresco WallPro™ SUV- 54in x 75ft - WPROF5475 - LexJet Corporation
Sarasota, FL, USA
Fresco WallPro™ SUV- 54in x 75ft
WPROF5475
Fresco WallPro™ SUV- 54in x 75ft WPROF5475
LexJet Fresco WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. Fresco has a subtle, plaster-like texture that would be a good choice for restaurant décor or printing historical images. Images printed on this wallpaper can appear as if they have been painted directly on the wall. Commonly used in museums and restaurants.  

LexJet Fresco WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. Fresco has a subtle, plaster-like texture that would be a good choice for restaurant décor or printing historical images. Images printed on this wallpaper can appear as if they have been painted directly on the wall. Commonly used in museums and restaurants.

 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number WPROF5475
Product Name Fresco WallPro™ SUV- 54in x 75ft
Thickness 14 mil (356 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Torchon 285 g - 36in x 39ft - 10643115 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 285 gsm (8.41 osy)
Thickness 19.69 mil (500 µm)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Waxed Paper - WP2430 - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details