LexJet Corporation Water-Resistant Satin Cloth- 44in x 60ft WRSC44

Description
LexJet Water-Resistant Satin Cloth is a lightweight, water-resistant, wrinkle-resistant, tear-resistant polyester fabric that produces excellent image quality. It has quickly become a popular option for photo exhibitions, trade-show graphics, P-O-P displays, and décor art. LexJet Water-Resistant Satin Cloth has been used in retractable banner stands, art-gallery exhibitions, table skirts, window shades, flags, privacy screens, and dozens of other applications. This cloth is a great alternative to traditional backlit films, because the colors really pop when prints on Water-Resistant Satin Cloth are lit from behind. It also feels soft and luxurious and is easy to hang and transport. As its name implies, this cloth is highly resistant to water (particularly with pigment inks). The coating can hold high levels of ink saturation for richer, more brilliant color on the ultra-white base polyester cloth. LexJet Water-Resistant Satin Cloth works with dye or pigment inks.
Description
LexJet Water-Resistant Satin Cloth is a lightweight, water-resistant, wrinkle-resistant, tear-resistant polyester fabric that produces excellent image quality. It has quickly become a popular option for photo exhibitions, trade-show graphics, P-O-P displays, and décor art. LexJet Water-Resistant Satin Cloth has been used in retractable banner stands, art-gallery exhibitions, table skirts, window shades, flags, privacy screens, and dozens of other applications. This cloth is a great alternative to traditional backlit films, because the colors really pop when prints on Water-Resistant Satin Cloth are lit from behind. It also feels soft and luxurious and is easy to hang and transport. As its name implies, this cloth is highly resistant to water (particularly with pigment inks). The coating can hold high levels of ink saturation for richer, more brilliant color on the ultra-white base polyester cloth. LexJet Water-Resistant Satin Cloth works with dye or pigment inks.

Suppliers

Company
Product
Description
Supplier Links
Water-Resistant Satin Cloth- 44in x 60ft - WRSC44 - LexJet Corporation
Sarasota, FL, USA
Water-Resistant Satin Cloth- 44in x 60ft
WRSC44
Water-Resistant Satin Cloth- 44in x 60ft WRSC44
LexJet Water-Resistant Satin Cloth is a lightweight, water-resistant, wrinkle-resistant, tear-resistant polyester fabric that produces excellent image quality. It has quickly become a popular option for photo exhibitions, trade-show graphics, P-O-P displays, and décor art. LexJet Water-Resistant Satin Cloth has been used in retractable banner stands, art-gallery exhibitions, table skirts, window shades, flags, privacy screens, and dozens of other applications. This cloth is a great alternative to traditional backlit films, because the colors really pop when prints on Water-Resistant Satin Cloth are lit from behind. It also feels soft and luxurious and is easy to hang and transport. As its name implies, this cloth is highly resistant to water (particularly with pigment inks). The coating can hold high levels of ink saturation for richer, more brilliant color on the ultra-white base polyester cloth. LexJet Water-Resistant Satin Cloth works with dye or pigment inks.

LexJet Water-Resistant Satin Cloth is a lightweight, water-resistant, wrinkle-resistant, tear-resistant polyester fabric that produces excellent image quality. It has quickly become a popular option for photo exhibitions, trade-show graphics, P-O-P displays, and décor art.

LexJet Water-Resistant Satin Cloth has been used in retractable banner stands, art-gallery exhibitions, table skirts, window shades, flags, privacy screens, and dozens of other applications. This cloth is a great alternative to traditional backlit films, because the colors really pop when prints on Water-Resistant Satin Cloth are lit from behind.

It also feels soft and luxurious and is easy to hang and transport. As its name implies, this cloth is highly resistant to water (particularly with pigment inks).

The coating can hold high levels of ink saturation for richer, more brilliant color on the ultra-white base polyester cloth.

LexJet Water-Resistant Satin Cloth works with dye or pigment inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number WRSC44
Product Name Water-Resistant Satin Cloth- 44in x 60ft
Thickness 6 mil (152 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9102-F - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 98 gsm (2.89 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 419 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details