LexJet Corporation 8 Mil Ultra Photo Gloss Extra- 50in x 100ft XTRA50100

Description
LexJet 8 Mil Ultra Photo Gloss Extra polypropylene film is a good choice for producing temporary indoor banners, mounted graphics, posters, and displays that feature high-quality photographic images with lots of detail. This tear-resistant paper alternative is slightly thicker for easier handling and exhibits less curl than similar materials. Its bright-white base and glossy surface provide the expansive color gamut needed to produce brilliant colors and true photographic quality. LexJet 8 Mil Ultra Photo Gloss Extra works with either dye or pigment inks on inkjet printers that use thermal printheads, including the latest aqueous inkjets from Canon and HP. This film is optimized for dye inks but also works with pigment inks on printers that use thermal printheads.  
Description
LexJet 8 Mil Ultra Photo Gloss Extra polypropylene film is a good choice for producing temporary indoor banners, mounted graphics, posters, and displays that feature high-quality photographic images with lots of detail. This tear-resistant paper alternative is slightly thicker for easier handling and exhibits less curl than similar materials. Its bright-white base and glossy surface provide the expansive color gamut needed to produce brilliant colors and true photographic quality. LexJet 8 Mil Ultra Photo Gloss Extra works with either dye or pigment inks on inkjet printers that use thermal printheads, including the latest aqueous inkjets from Canon and HP. This film is optimized for dye inks but also works with pigment inks on printers that use thermal printheads.  

Suppliers

Company
Product
Description
Supplier Links
8 Mil Ultra Photo Gloss Extra- 50in x 100ft - XTRA50100 - LexJet Corporation
Sarasota, FL, USA
8 Mil Ultra Photo Gloss Extra- 50in x 100ft
XTRA50100
8 Mil Ultra Photo Gloss Extra- 50in x 100ft XTRA50100
LexJet 8 Mil Ultra Photo Gloss Extra polypropylene film is a good choice for producing temporary indoor banners, mounted graphics, posters, and displays that feature high-quality photographic images with lots of detail. This tear-resistant paper alternative is slightly thicker for easier handling and exhibits less curl than similar materials. Its bright-white base and glossy surface provide the expansive color gamut needed to produce brilliant colors and true photographic quality. LexJet 8 Mil Ultra Photo Gloss Extra works with either dye or pigment inks on inkjet printers that use thermal printheads, including the latest aqueous inkjets from Canon and HP. This film is optimized for dye inks but also works with pigment inks on printers that use thermal printheads.  

LexJet 8 Mil Ultra Photo Gloss Extra polypropylene film is a good choice for producing temporary indoor banners, mounted graphics, posters, and displays that feature high-quality photographic images with lots of detail.

This tear-resistant paper alternative is slightly thicker for easier handling and exhibits less curl than similar materials. Its bright-white base and glossy surface provide the expansive color gamut needed to produce brilliant colors and true photographic quality.

LexJet 8 Mil Ultra Photo Gloss Extra works with either dye or pigment inks on inkjet printers that use thermal printheads, including the latest aqueous inkjets from Canon and HP. This film is optimized for dye inks but also works with pigment inks on printers that use thermal printheads.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number XTRA50100
Product Name 8 Mil Ultra Photo Gloss Extra- 50in x 100ft
Basis Weight 142 gsm (4.19 osy)
Unlock Full Specs
to access all available technical data

Similar Products

24 x 36
Specs
Paper and Paperboard Newsprint
View Details
Nomex® Crepe Paper - Type 3 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
FLEXmark BILBRD BWV White Opaque Vinyl w/ Permanent Adhesive- 60in x 150ft - BILBRD60150 - LexJet Corporation
Specs
Thickness 3.5 mil (88.9 µm)
Width 60 inch (1524 mm)
Length 50 yd (45.72 m)
View Details