LexJet Corporation Water-Resistant Satin Cloth- 24in x 60ft WRSC24

Description
LexJet Water-Resistant Satin Cloth is a lightweight, water-resistant, wrinkle-resistant, tear-resistant polyester fabric that produces excellent image quality. It has quickly become a popular option for photo exhibitions, trade-show graphics, P-O-P displays, and décor art. LexJet Water-Resistant Satin Cloth has been used in retractable banner stands, art-gallery exhibitions, table skirts, window shades, flags, privacy screens, and dozens of other applications. This cloth is a great alternative to traditional backlit films, because the colors really pop when prints on Water-Resistant Satin Cloth are lit from behind. It also feels soft and luxurious and is easy to hang and transport. As its name implies, this cloth is highly resistant to water (particularly with pigment inks). The coating can hold high levels of ink saturation for richer, more brilliant color on the ultra-white base polyester cloth. LexJet Water-Resistant Satin Cloth works with dye or pigment inks.
Description
LexJet Water-Resistant Satin Cloth is a lightweight, water-resistant, wrinkle-resistant, tear-resistant polyester fabric that produces excellent image quality. It has quickly become a popular option for photo exhibitions, trade-show graphics, P-O-P displays, and décor art. LexJet Water-Resistant Satin Cloth has been used in retractable banner stands, art-gallery exhibitions, table skirts, window shades, flags, privacy screens, and dozens of other applications. This cloth is a great alternative to traditional backlit films, because the colors really pop when prints on Water-Resistant Satin Cloth are lit from behind. It also feels soft and luxurious and is easy to hang and transport. As its name implies, this cloth is highly resistant to water (particularly with pigment inks). The coating can hold high levels of ink saturation for richer, more brilliant color on the ultra-white base polyester cloth. LexJet Water-Resistant Satin Cloth works with dye or pigment inks.

Suppliers

Company
Product
Description
Supplier Links
Water-Resistant Satin Cloth- 24in x 60ft - WRSC24 - LexJet Corporation
Sarasota, FL, USA
Water-Resistant Satin Cloth- 24in x 60ft
WRSC24
Water-Resistant Satin Cloth- 24in x 60ft WRSC24
LexJet Water-Resistant Satin Cloth is a lightweight, water-resistant, wrinkle-resistant, tear-resistant polyester fabric that produces excellent image quality. It has quickly become a popular option for photo exhibitions, trade-show graphics, P-O-P displays, and décor art. LexJet Water-Resistant Satin Cloth has been used in retractable banner stands, art-gallery exhibitions, table skirts, window shades, flags, privacy screens, and dozens of other applications. This cloth is a great alternative to traditional backlit films, because the colors really pop when prints on Water-Resistant Satin Cloth are lit from behind. It also feels soft and luxurious and is easy to hang and transport. As its name implies, this cloth is highly resistant to water (particularly with pigment inks). The coating can hold high levels of ink saturation for richer, more brilliant color on the ultra-white base polyester cloth. LexJet Water-Resistant Satin Cloth works with dye or pigment inks.

LexJet Water-Resistant Satin Cloth is a lightweight, water-resistant, wrinkle-resistant, tear-resistant polyester fabric that produces excellent image quality. It has quickly become a popular option for photo exhibitions, trade-show graphics, P-O-P displays, and décor art.

LexJet Water-Resistant Satin Cloth has been used in retractable banner stands, art-gallery exhibitions, table skirts, window shades, flags, privacy screens, and dozens of other applications. This cloth is a great alternative to traditional backlit films, because the colors really pop when prints on Water-Resistant Satin Cloth are lit from behind.

It also feels soft and luxurious and is easy to hang and transport. As its name implies, this cloth is highly resistant to water (particularly with pigment inks).

The coating can hold high levels of ink saturation for richer, more brilliant color on the ultra-white base polyester cloth.

LexJet Water-Resistant Satin Cloth works with dye or pigment inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number WRSC24
Product Name Water-Resistant Satin Cloth- 24in x 60ft
Thickness 6 mil (152 µm)
Unlock Full Specs
to access all available technical data

Similar Products

UltraBanner FL Matte (10 oz) 54in x 164ft - BF54WHTM - LexJet Corporation
Specs
Basis Weight 339 gsm (10 osy)
Width 54 inch (1372 mm)
Length 54.67 yd (49.99 m)
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Nomex® Paper - Type 926 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details