LexJet Corporation Pebble WallPro™ SUV- 54in x 150ft WPROP54150

Description
LexJet Pebble WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. The Pebble is the strongest of the finishes. It is ideal for murals in environments that require softer images.  
Description
LexJet Pebble WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. The Pebble is the strongest of the finishes. It is ideal for murals in environments that require softer images.  

Suppliers

Company
Product
Description
Supplier Links
Pebble WallPro™ SUV- 54in x 150ft - WPROP54150 - LexJet Corporation
Sarasota, FL, USA
Pebble WallPro™ SUV- 54in x 150ft
WPROP54150
Pebble WallPro™ SUV- 54in x 150ft WPROP54150
LexJet Pebble WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. The Pebble is the strongest of the finishes. It is ideal for murals in environments that require softer images.  

LexJet Pebble WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. The Pebble is the strongest of the finishes. It is ideal for murals in environments that require softer images.

 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number WPROP54150
Product Name Pebble WallPro™ SUV- 54in x 150ft
Thickness 14 mil (356 µm)
Unlock Full Specs
to access all available technical data

Similar Products

TruColor Flag FR- 60in x 100ft - 3P-42060 - LexJet Corporation
Specs
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details