LexJet's TOUGHcoat™ Water Resistant Polypropylene is an 8-mil polypropylene film that provides the brilliant color reproduction and exceptional durability needed to produce short-term banners and outdoor posters. The TOUGHcoat™ technology makes the film easy to handle and exceptionally resistant to water and abrasion.
The 125° white point provides colors that pop, and the coating supports high ink saturation for the expanded color gamut needed for hard-to-hit spot colors.
LexJet TOUGHcoat™ Water Resistant Polypropylene works with dye and pigment aqueous inks on thermal and piezo inkjet printers.
| LexJet Corporation | |
|---|---|
| Product Category | Paper and Paperboard Materials |
| Product Number | WRPP36200 |
| Product Name | TOUGHcoat Water-Resistant Polypropylene- 36in x 200ft |
| Basis Weight | 130 gsm (3.83 osy) |
| Thickness | 8 mil (203 µm) |
| Width | 36 inch (914 mm) |