LexJet Corporation 11 Mil Blockout PolyGloss- 50in x 75ft WRBOG50

Description
LexJet 11 Mil Blockout PolyGloss is a lay-flat polypropylene with a gray back coat for additional opacity, making it ideal for a multitude of applications. It can be used as a cost-effective alternative to polyesters for tradeshow or in-store point-of-purchase graphics, as well as long-term indoor banners and short-term outdoor banners. Blockout PolyGloss has a bright-white inkjet coating, giving it more color, pop and contrast. Bright white for better color and contrast Ideal for a multitude of applications Water-resistant Compatible with aqueous inkjet printers
Description
LexJet 11 Mil Blockout PolyGloss is a lay-flat polypropylene with a gray back coat for additional opacity, making it ideal for a multitude of applications. It can be used as a cost-effective alternative to polyesters for tradeshow or in-store point-of-purchase graphics, as well as long-term indoor banners and short-term outdoor banners. Blockout PolyGloss has a bright-white inkjet coating, giving it more color, pop and contrast. Bright white for better color and contrast Ideal for a multitude of applications Water-resistant Compatible with aqueous inkjet printers

Suppliers

Company
Product
Description
Supplier Links
11 Mil Blockout PolyGloss- 50in x 75ft - WRBOG50 - LexJet Corporation
Sarasota, FL, USA
11 Mil Blockout PolyGloss- 50in x 75ft
WRBOG50
11 Mil Blockout PolyGloss- 50in x 75ft WRBOG50
LexJet 11 Mil Blockout PolyGloss is a lay-flat polypropylene with a gray back coat for additional opacity, making it ideal for a multitude of applications. It can be used as a cost-effective alternative to polyesters for tradeshow or in-store point-of-purchase graphics, as well as long-term indoor banners and short-term outdoor banners. Blockout PolyGloss has a bright-white inkjet coating, giving it more color, pop and contrast. Bright white for better color and contrast Ideal for a multitude of applications Water-resistant Compatible with aqueous inkjet printers

LexJet 11 Mil Blockout PolyGloss is a lay-flat polypropylene with a gray back coat for additional opacity, making it ideal for a multitude of applications. It can be used as a cost-effective alternative to polyesters for tradeshow or in-store point-of-purchase graphics, as well as long-term indoor banners and short-term outdoor banners. Blockout PolyGloss has a bright-white inkjet coating, giving it more color, pop and contrast.

  • Bright white for better color and contrast
  • Ideal for a multitude of applications
  • Water-resistant
  • Compatible with aqueous inkjet printers
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number WRBOG50
Product Name 11 Mil Blockout PolyGloss- 50in x 75ft
Width 50 inch (1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details