Nexperia B.V. Datasheets for IC Clocks
IC clocks are semiconductor integrated circuits (ICs) that are designed to keep time.
IC Clocks: Learn more
| Product Name | Notes |
|---|---|
| The 74HC4046A-Q100 is a high-speed Si-gate CMOS device. It is specified in compliance with JEDEC standard no 7A. This product has been qualified to the Automotive Electronics Council (AEC) standard... | |
| The 74HC4046A; 74HCT4046A is a high-speed Si-gate CMOS device. It is specified in compliance with JEDEC standard no 7A. Features and benefits Low power consumption VCO-Inhibit control for ON/OFF keying... | |
| The HEF4046B is a phase-locked loop circuit that consists of a linear voltage controlled oscillator (VCO) and two different phase comparators with a common signal input amplifier and a common... | |
| The HEF4046B-Q100 is a phase-locked loop circuit that consists of a linear voltage controlled oscillator (VCO) and two different phase comparators with a common signal input amplifier and a common... |