Nexperia B.V. Phase-locked loop HEF4046BT,653

Description
The HEF4046B is a phase-locked loop circuit that consists of a linear voltage controlled oscillator (VCO) and two different phase comparators with a common signal input amplifier and a common comparator input. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote
Description
The HEF4046B is a phase-locked loop circuit that consists of a linear voltage controlled oscillator (VCO) and two different phase comparators with a common signal input amplifier and a common comparator input. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HEF4046BT is a phase-locked loop circuit incorporating a linear voltage-controlled oscillator and two phase comparators, housed in a 16-lead SO16 package with a body width of 3.9 mm. It operates over a supply voltage range of 3.0 V to 15.0 V, with specified performance from -40 °C to +85 °C. The device complies with JEDEC standard JESD 13-B and features ESD protection exceeding 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3).

Datasheet Summary
Powered by GS/AI

The HEF4046BT is a phase-locked loop circuit incorporating a linear voltage-controlled oscillator and two phase comparators, housed in a 16-lead SO16 package with a body width of 3.9 mm. It operates over a supply voltage range of 3.0 V to 15.0 V, with specified performance from -40 °C to +85 °C. The device complies with JEDEC standard JESD 13-B and features ESD protection exceeding 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3).

Suppliers

Company
Product
Description
Supplier Links
Phase-locked loop - HEF4046BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Phase-locked loop
HEF4046BT,653
Phase-locked loop HEF4046BT,653
The HEF4046B is a phase-locked loop circuit that consists of a linear voltage controlled oscillator (VCO) and two different phase comparators with a common signal input amplifier and a common comparator input. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The HEF4046B is a phase-locked loop circuit that consists of a linear voltage controlled oscillator (VCO) and two different phase comparators with a common signal input amplifier and a common comparator input.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Singapore, Singapore
Clock and Timing IC
728-HEF4046BT,653
Clock and Timing IC 728-HEF4046BT,653
Phase-locked loop Product overview: HEF4046BT,653 from Nexperia is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-HEF4046BT,653 can be used for catalog matching and distributor lookup.

Phase-locked loop Product overview: HEF4046BT,653 from Nexperia is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-HEF4046BT,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 1727-6407-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
1727-6407-1-ND
Clock Generators, PLLs, Frequency Synthesizers 1727-6407-1-ND
"Phase Lock Loop (PLL) IC 2.7MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Phase Lock Loop (PLL) IC 2.7MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 1727-6407-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
1727-6407-2-ND
Clock Generators, PLLs, Frequency Synthesizers 1727-6407-2-ND
"Phase Lock Loop (PLL) IC 2.7MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Phase Lock Loop (PLL) IC 2.7MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 1727-6407-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
1727-6407-6-ND
Clock Generators, PLLs, Frequency Synthesizers 1727-6407-6-ND
"Phase Lock Loop (PLL) IC 2.7MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Phase Lock Loop (PLL) IC 2.7MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL - HEF4046BT,653 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL
HEF4046BT,653
RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL HEF4046BT,653
2.7MHz SOIC-16 Clock Generators / Frequency Synthesizers / PLL ROHS

2.7MHz SOIC-16 Clock Generators / Frequency Synthesizers / PLL ROHS

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - HEF4046BT,653 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
HEF4046BT,653
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers HEF4046BT,653
IC PHASE LOCK LOOP W/VCO 16SOIC

IC PHASE LOCK LOOP W/VCO 16SOIC

Supplier's Site Datasheet
Ic, 4000 Locmos, Smd, 4046, Soic16, Reel; Frequency Nexperia - 93X4270 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Locmos, Smd, 4046, Soic16, Reel; Frequency Nexperia
93X4270
Ic, 4000 Locmos, Smd, 4046, Soic16, Reel; Frequency Nexperia 93X4270
IC, 4000 LOCMOS, SMD, 4046, SOIC16, REEL; Frequency:7MHz; PLL Type:VCO; No. of Pins:16Pins; PLL Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:15V; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes

IC, 4000 LOCMOS, SMD, 4046, SOIC16, REEL; Frequency:7MHz; PLL Type:VCO; No. of Pins:16Pins; PLL Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:15V; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - HEF4046BT,653 - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
HEF4046BT,653
Clock Generators, PLLs, Frequency Synthesizers HEF4046BT,653
IC PHASE LOCK LOOP W/VCO 16SOIC

IC PHASE LOCK LOOP W/VCO 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - HEF4046BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
HEF4046BT,653
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers HEF4046BT,653
IC PHASE LOCK LOOP 16SO

IC PHASE LOCK LOOP 16SO

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - HEF4046BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
HEF4046BT,653
Clock Generators, PLLs, Frequency Synthesizers HEF4046BT,653
Phase Lock Loop (PLL) IC 2.7MHz 1 16-SOIC (0.154", 3.90mm Width)

Phase Lock Loop (PLL) IC 2.7MHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number HEF4046BT,653 728-HEF4046BT,653 1727-6407-1-ND HEF4046BT,653 HEF4046BT,653 93X4270 HEF4046BT,653 HEF4046BT,653 HEF4046BT,653
Product Name Phase-locked loop Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Ic, 4000 Locmos, Smd, 4046, Soic16, Reel; Frequency Nexperia Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Package Type SOT109-1 SOT109-1 Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; Surface Mount Surface Mount; Surface Mount SOIC Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 85 C (185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free RoHS RoHS RoHS
Device Type Clock Generator Clock Generator Clock Generator Phase Lock Loop (PLL); Clock Generator Phase Lock Loop (PLL); Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Fanout Buffer/translatr, -40 To 125Deg C; Clock Ic Type Nexperia - 71AC4001 - Newark, An Avnet Company
Specs
Device Type Fanout Buffer, Translator; Real Time Clock; Clock Generator
Package Type X2QFN
Supply Voltage 0.8000 to 3.6 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 1727-3465-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
Fanout Clock Buffer, -40 To 125Deg C; Clock Ic Type Nexperia - 71AC4004 - Newark, An Avnet Company
Specs
Device Type Fanout Clock Buffer; Real Time Clock; Clock Generator
Package Type XSON
Supply Voltage 0.8000 to 3.6 volts
View Details
4046A Clock and Timing IC - 728-74HC4046ADB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
4 suppliers