Nexperia B.V. Phase-locked loop with VCO 74HC4046AD,653

Description
The 74HC4046A; 74HCT4046A is a high-speed Si-gate CMOS device. It is specified in compliance with JEDEC standard no 7A. Features and benefits Low power consumption VCO-Inhibit control for ON/OFF keying and for low standby power consumption Center frequency up to 17 MHz (typical) at VCC = 4.5 V Choice of three phase comparators: PC1: EXCLUSIVE-OR PC2: Edge-triggered J-K flip-flop PC3: Edge-triggered RS flip-flop Excellent Voltage Controlled Oscillator (VCO) linearity Low frequency drift with supply voltage and temperature variations Operating power supply voltage range: VCO section 3.0 V to 6.0 V Digital section 2.0 V to 6.0 V Zero voltage offset due to operational amplifier buffering ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications FM modulation and demodulation Frequency synthesis and multiplication Frequency discrimination Tone decoding Data synchronization and conditioning Voltage-to-frequency conversion Motor-speed control
Request a Quote Datasheet
Description
The 74HC4046A; 74HCT4046A is a high-speed Si-gate CMOS device. It is specified in compliance with JEDEC standard no 7A. Features and benefits Low power consumption VCO-Inhibit control for ON/OFF keying and for low standby power consumption Center frequency up to 17 MHz (typical) at VCC = 4.5 V Choice of three phase comparators: PC1: EXCLUSIVE-OR PC2: Edge-triggered J-K flip-flop PC3: Edge-triggered RS flip-flop Excellent Voltage Controlled Oscillator (VCO) linearity Low frequency drift with supply voltage and temperature variations Operating power supply voltage range: VCO section 3.0 V to 6.0 V Digital section 2.0 V to 6.0 V Zero voltage offset due to operational amplifier buffering ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications FM modulation and demodulation Frequency synthesis and multiplication Frequency discrimination Tone decoding Data synchronization and conditioning Voltage-to-frequency conversion Motor-speed control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase-locked loop with VCO - 74HC4046AD,653 - Nexperia B.V.
Nijmegen, Netherlands
Phase-locked loop with VCO
74HC4046AD,653
Phase-locked loop with VCO 74HC4046AD,653
The 74HC4046A; 74HCT4046A is a high-speed Si-gate CMOS device. It is specified in compliance with JEDEC standard no 7A. Features and benefits Low power consumption VCO-Inhibit control for ON/OFF keying and for low standby power consumption Center frequency up to 17 MHz (typical) at VCC = 4.5 V Choice of three phase comparators: PC1: EXCLUSIVE-OR PC2: Edge-triggered J-K flip-flop PC3: Edge-triggered RS flip-flop Excellent Voltage Controlled Oscillator (VCO) linearity Low frequency drift with supply voltage and temperature variations Operating power supply voltage range: VCO section 3.0 V to 6.0 V Digital section 2.0 V to 6.0 V Zero voltage offset due to operational amplifier buffering ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications FM modulation and demodulation Frequency synthesis and multiplication Frequency discrimination Tone decoding Data synchronization and conditioning Voltage-to-frequency conversion Motor-speed control

The 74HC4046A; 74HCT4046A is a high-speed Si-gate CMOS device. It is specified in compliance with JEDEC standard no 7A.

Features and benefits

  • Low power consumption
  • VCO-Inhibit control for ON/OFF keying and for low standby power consumption
  • Center frequency up to 17 MHz (typical) at VCC = 4.5 V
  • Choice of three phase comparators:
    • PC1: EXCLUSIVE-OR
    • PC2: Edge-triggered J-K flip-flop
    • PC3: Edge-triggered RS flip-flop
  • Excellent Voltage Controlled Oscillator (VCO) linearity
  • Low frequency drift with supply voltage and temperature variations
  • Operating power supply voltage range:
    • VCO section 3.0 V to 6.0 V
    • Digital section 2.0 V to 6.0 V
  • Zero voltage offset due to operational amplifier buffering
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

Applications

  • FM modulation and demodulation
  • Frequency synthesis and multiplication
  • Frequency discrimination
  • Tone decoding
  • Data synchronization and conditioning
  • Voltage-to-frequency conversion
  • Motor-speed control
Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 1727-6330-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
1727-6330-1-ND
Clock Generators, PLLs, Frequency Synthesizers 1727-6330-1-ND
"Phase Lock Loop (PLL) IC 21MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Phase Lock Loop (PLL) IC 21MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 1727-6330-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
1727-6330-6-ND
Clock Generators, PLLs, Frequency Synthesizers 1727-6330-6-ND
"Phase Lock Loop (PLL) IC 21MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Phase Lock Loop (PLL) IC 21MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 1727-6330-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
1727-6330-2-ND
Clock Generators, PLLs, Frequency Synthesizers 1727-6330-2-ND
"Phase Lock Loop (PLL) IC 21MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Phase Lock Loop (PLL) IC 21MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046AD,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
74HC4046AD,653
Clock Generators, PLLs, Frequency Synthesizers 74HC4046AD,653
Phase Lock Loop (PLL) IC 21MHz 1 16-SOIC (0.154", 3.90mm Width)

Phase Lock Loop (PLL) IC 21MHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Phase Locked Loop W/vco, -40To125Deg C Rohs Compliant Nexperia - 08AK8499 - Newark, An Avnet Company
Chicago, IL, United States
Phase Locked Loop W/vco, -40To125Deg C Rohs Compliant Nexperia
08AK8499
Phase Locked Loop W/vco, -40To125Deg C Rohs Compliant Nexperia 08AK8499
PHASE LOCKED LOOP W/VCO, -40TO125DEG C ROHS COMPLIANT: YES

PHASE LOCKED LOOP W/VCO, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site
Phase Lock Loop, W/vco, 19Mhz, Soic-16; Frequency Nexperia - 30AK2952 - Newark, An Avnet Company
Chicago, IL, United States
Phase Lock Loop, W/vco, 19Mhz, Soic-16; Frequency Nexperia
30AK2952
Phase Lock Loop, W/vco, 19Mhz, Soic-16; Frequency Nexperia 30AK2952
PHASE LOCK LOOP, W/VCO, 19MHZ, SOIC-16; Frequency:19MHz; PLL Type:Synthesizer & VCO; No. of Pins:16Pins; PLL Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

PHASE LOCK LOOP, W/VCO, 19MHZ, SOIC-16; Frequency:19MHz; PLL Type:Synthesizer & VCO; No. of Pins:16Pins; PLL Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC4046AD,653 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
74HC4046AD,653
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 74HC4046AD,653
IC PHASE LOCK LOOP W/VCO 16SOIC

IC PHASE LOCK LOOP W/VCO 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC4046AD,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
74HC4046AD,653
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 74HC4046AD,653
IC PHASE LOCK LOOP 16SO

IC PHASE LOCK LOOP 16SO

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046AD,653 - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
74HC4046AD,653
Clock Generators, PLLs, Frequency Synthesizers 74HC4046AD,653
IC PHASE LOCK LOOP W/VCO 16SOIC

IC PHASE LOCK LOOP W/VCO 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Phase-locked Loops (PLL) IC Phase-locked Loops (PLL) IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Clocks
Product Number 74HC4046AD,653 1727-6330-1-ND 74HC4046AD,653 08AK8499 30AK2952 74HC4046AD,653 74HC4046AD,653 74HC4046AD,653
Product Name Phase-locked loop with VCO Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Phase Locked Loop W/vco, -40To125Deg C Rohs Compliant Nexperia Phase Lock Loop, W/vco, 19Mhz, Soic-16; Frequency Nexperia Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Package Type SOT109-1 SOT109-1 Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount SOIC Surface Mount; Surface Mount
Supply Voltage 7 volts 3 to 6 volts 3 to 6 volts 3 to 6 volts 3 to 6 volts 3 to 6 volts
Features / Standards RoHS Lead-Free RoHS RoHS RoHS
Device Type Clock Generator Clock Generator Phase Lock Loop (PLL); Clock Generator Phase Lock Loop (PLL); Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-74HCT9046AD,112 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
6 suppliers
Phase-locked loop with VCO - 74HCT4046APWJ - Nexperia B.V.
Specs
Package Type SOT403-1 SOT403-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-2862-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
8 suppliers