Win Source Part Number: 1040133-74AVC1T1022D
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 935305831118
Base Product Number: 74AVC1T1022
Low Skew Clock Driver, AVC Series, 4 True Output(s), 0 Inverted Output(s), CMOS, PDSO10
IC CLK BUFFER 1:4 10TSSOP
"Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC CLK BUFFER 1:4 10TSSOP
IC CLOCK FANOUT/BUFFER 10TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1040133-74AVC1T1022DPJ | 74AVC1T1022DPJ | 1727-74AVC1T1022DPJCT-ND | 74AVC1T1022DPJ |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver; Clock Generator | Real Time Clock; Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | Clock | CMOS | Clock | |
| Package Type | Surface Mount; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount; Surface Mount |