APV, An SPX Brand Datasheets for Solids Valves
Solids valves are used to control or regulate the flow of powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging.
Solids Valves: Learn more
| Product Name | Notes |
|---|---|
| An investment in the future! Installing the new SW4 valves is an investment in efficiency, production flexibility or in other words: in the future. So when designing this new valve,... | |
| APV has specially developed the DELTA UF pressure relief valves to protect installations against excess pressure. If the set pressure is exceeded, the valve opens; if the pressure sinks below... | |
| Based on more than 25 years' experience in double-seat valve production, SPX now introduces the new APV DELTA DA3+ double-seat mixproof valve: a modern, ultra-hygienic double-seat valve, designed to meet... | |
| Characteristics Its hygienic design makes it ideal for applications in the dairy, beverage and brewing industries, as well as the chemical and pharmaceutical industries. The valve is 3A certifi ed... | |
| Double seat ball valves APV DELTA DKR are proving their worth day by day in the fields of brewing, drinks technology, dairies and the food industry as well as in... | |
| Field of application All industries. For aseptic applications Advantages EHEDG tested Profile seals that eliminate gaps and ease ordering of spares due to ID-numbering Flat membrane design for easy maintenance... | |
| If product safety is your top priority, you should use sampling valves DELTA PR2 from APV. With these valves bacteriologically safe samples can be taken direct from the pipeline. Main... | |
| Standard version The VPN valve is a 3A certified non-return valve which is used when backflow of the product in pipelines must be avoided. The valve which only consists of... | |
| The APV DELTA butterfly valves from SPX are stop valves, which can be actuated either manually or pneumatically. The valves are very robust and reliable and the space saving design... | |
| The APV DELTA SD4 and APV DELTA SDM4 valves are (double seal) safe flow valves designed for safe media separation applications in the food, beverage, dairy, pharmaceutical and chemical industries. | |
| The DELTA AP1 valve is an aseptic diaphragm valve, which comes in two versions - the Techno and the Econo. Each is available in a hand-operated and a pneumatic actuated... | |
| The DELTA KHV valve is a single-seat ball valve for non-hygienic applications, e.g. steam or glycol applications. It is a cost effective alternative to the standard APV hygienic valves. Advantages:... | |
| The DELTA MS4 and MSP4 aseptic single seat valves are designed for aseptic applications in the food, beverage, dairy, pharmaceutical and chemical industries. The valves are available in shut-off or... | |
| The spring-loaded, full stroke safety valves DELTA SI 2 are approved for fluids and gases. They are used where containers or tanks have to be secured against excess pressure. As... | |
| The valve is designed for continuous flow control. It is equipped with a diaphragm actuator and positioner. Field of application All industries. For hygienic applications with fixed Kvs values. Advantages... | |
| The valve is designed for continuous flow control. It is equipped with a diaphragm actuator and positioner. Field of application All industries. For hygienic applications with flexible Kvs values. For... | |
| The valve opens as soon as the pressure under the valve seat exceeds the counter pressure. When the pressure is balanced, the valve closes by spring action, which means that... | |
| The valve which is just right for applications which require safe liquid separation, but not necessarily seal cleaning. Built on the principles of the DELTA SW4 and DELTA SD4 valves. | |
| To keep a constant pressure, the free flow section at the valve seat is reduced or enlarged by the valve cone. Via the valve shaft, the cone is connected to... | |
| Valve features The APV DELTA DE3 double seat valve combines all the advantages of a modern mixproof valve: waterhammer protection, leakage free change-over operation, as well as easy service and... |