APV, An SPX Brand DELTA PR2 Process Valves

Description
If product safety is your top priority, you should use sampling valves DELTA PR2 from APV. With these valves bacteriologically safe samples can be taken direct from the pipeline. Main advantages Prevention of infection thanks to a Teflon shaft and a special shaft guide. No additional seat seal required Cleaning is assured. No dead pockets in the valve body Internal diameter of valve and pipe cross section are identical Problem-free conversion from manual to pneumatic operating model and vice versa possible at any time Both manual and pneumatically controlled valves are equipped with Teflon shafts and closing springs Problem-free integration in an inline module system. Valve shaft coming into contact with product is completely encased in Teflon Possible changes in length of shaft stem as a result of heat expansion in cleaning and sterilization are compensated for by the spring Universally applicable and may be directly welded in line or to vessels The pneumatically controlled sampling valves DELTA PR2 can, if desired, be equipped with valve position feedback switch. All stainless steel product contacts parts are AISI 316L grade material. May be delivered in the nominal diameters DN 25 - 100 and 1" - 4". In addition APV offers sampling valves with steam connection for sterilization.
Description
If product safety is your top priority, you should use sampling valves DELTA PR2 from APV. With these valves bacteriologically safe samples can be taken direct from the pipeline. Main advantages Prevention of infection thanks to a Teflon shaft and a special shaft guide. No additional seat seal required Cleaning is assured. No dead pockets in the valve body Internal diameter of valve and pipe cross section are identical Problem-free conversion from manual to pneumatic operating model and vice versa possible at any time Both manual and pneumatically controlled valves are equipped with Teflon shafts and closing springs Problem-free integration in an inline module system. Valve shaft coming into contact with product is completely encased in Teflon Possible changes in length of shaft stem as a result of heat expansion in cleaning and sterilization are compensated for by the spring Universally applicable and may be directly welded in line or to vessels The pneumatically controlled sampling valves DELTA PR2 can, if desired, be equipped with valve position feedback switch. All stainless steel product contacts parts are AISI 316L grade material. May be delivered in the nominal diameters DN 25 - 100 and 1" - 4". In addition APV offers sampling valves with steam connection for sterilization.

Suppliers

Company
Product
Description
Supplier Links
DELTA PR2 Process Valves -  - APV, An SPX Brand
Goldsboro, NC, USA
DELTA PR2 Process Valves
DELTA PR2 Process Valves
If product safety is your top priority, you should use sampling valves DELTA PR2 from APV. With these valves bacteriologically safe samples can be taken direct from the pipeline. Main advantages Prevention of infection thanks to a Teflon shaft and a special shaft guide. No additional seat seal required Cleaning is assured. No dead pockets in the valve body Internal diameter of valve and pipe cross section are identical Problem-free conversion from manual to pneumatic operating model and vice versa possible at any time Both manual and pneumatically controlled valves are equipped with Teflon shafts and closing springs Problem-free integration in an inline module system. Valve shaft coming into contact with product is completely encased in Teflon Possible changes in length of shaft stem as a result of heat expansion in cleaning and sterilization are compensated for by the spring Universally applicable and may be directly welded in line or to vessels The pneumatically controlled sampling valves DELTA PR2 can, if desired, be equipped with valve position feedback switch. All stainless steel product contacts parts are AISI 316L grade material. May be delivered in the nominal diameters DN 25 - 100 and 1" - 4". In addition APV offers sampling valves with steam connection for sterilization.

If product safety is your top priority, you should use sampling valves DELTA PR2 from APV.
With these valves bacteriologically safe samples can be taken direct from the pipeline.
Main advantages
Prevention of infection thanks to a Teflon shaft and a special shaft guide. No additional seat seal required
Cleaning is assured. No dead pockets in the valve body
Internal diameter of valve and pipe cross section are identical
Problem-free conversion from manual to pneumatic operating model and vice versa possible at any time
Both manual and pneumatically controlled valves are equipped with Teflon shafts and closing springs
Problem-free integration in an inline module system.
Valve shaft coming into contact with product is completely encased in Teflon
Possible changes in length of shaft stem as a result of heat expansion in cleaning and sterilization are compensated for by the spring
Universally applicable and may be directly welded in line or to vessels
The pneumatically controlled sampling valves DELTA PR2 can, if desired, be equipped with valve position feedback switch.
All stainless steel product contacts parts are AISI 316L grade material.
May be delivered in the nominal diameters DN 25 - 100 and 1" - 4".
In addition APV offers sampling valves with steam connection for sterilization.

Supplier's Site

Technical Specifications

  APV, An SPX Brand
Product Category Industrial Valves
Product Name DELTA PR2 Process Valves
Valve Type Sampling; Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-049-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details