APV, An SPX Brand Datasheets for Industrial Mixers
Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints.
Industrial Mixers: Learn more
| Product Name | Notes |
|---|---|
| 3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and... | |
| 3-plunger homogenizer, equipped with a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected... | |
| 5-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and... | |
| 5-plunger homogenizer, equipped with an application-specific homogenizing valve assembly and hydraulic actuation. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats... | |
| Advantages 3A certified Low-cost mixing alternative - no tank is required Reliable mixing directly in the pipes Easy to maintain Fast and easy CIP-cleaning | |
| APV Flex-Mix Continuous Sugar Dissolver The APV FX⢠Flex-Mix⢠Continuous Sugar Dissolver providers fully automatic Brix control using in-line refractometers or mass flow meters and reduces labour costs and cleaning... | |
| Compact and highly efficient in-line mixer. Mixing intensity (rpm) controlled by a frequency converter. Advantages Applicable for high- and low-viscosity products Ensures a homogeneous product No product contacting bearings Compact... | |
| Designed for batch mixing, inline mixing over one or more hydration tanks or continuous mixing in closed systems with vacuum powder transport. Advantages Unique high shear mixing enables a high... | |
| For dispersion of highly soluble powders. Powder is added to the mixer via a butterfly valve. The valve controls the flow of powder and prevents air entering the mixer. Advantages... | |
| Gaulin Liquid End An integrated design of cylinders (3 or 5), pump valves, plunger lubrication and inlet/outlet in one block. Access to plunger packings and pump valves through front and... | |
| High shear, stand-alone, in-line mixer, suitable for processing liquid/liquid and liquid/gas dispersions. Optional aseptic mixing. Advantages Aseptic aeration Emulsification Continuous mixing PLC standard in all aseptic systems Operator-friendly, smooth and... | |
| Manual unit designed for batch mixing, inline mixing over one or more hydration tanks, or continuous mixing, with optional integration in fully automated production. Available as standard unit or with... | |
| Rannie Liquid End A modular design consisting of a three-piece valve housing and individual cylinders (3 or 5). The three blocks around the pump valves are a very simple and... | |
| Sanitary batch process with processing and cooling in a time frame similar to that of a continuous process. Special mixing agitator design for gentle processing and protection of product integrity. | |
| The Next Generation in Mixing and Heating Technology SPX offers an innovative new next generation technology called the APV Cavitator. This patented technology offers breakthrough benefits for the heating of... | |
| The UFO - Unit for Filtration of Oil - is a separate unit which connects easily to the oil sump on gears and cranks. It contains all the necessary equipment... | |
| You can achieve fully reproducible results for emulsions, dispersions or cell disruption that can be applied to full-scale production. The homogenizer provides the desired mean particle size and uniform distribution... |